EN
  • EN
  • DE

ABS25-32.768KHZ-6-2-T

Part No ABS25-32.768KHZ-6-2-T
Manufacturer Abracon LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042451-ABS25-32.768KHZ-6-2-T
Categories OEM Parts(A-B)
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ABS25-32.768KHZ-6-2-T CAD Model

Description

The ABS25-32.768KHZ-6-2-T is a tuning fork crystal resonator manufactured by Abracon LLC. Operating at 32.768 kHz, it is commonly used in real-time clock (RTC) applications and other low-frequency timing circuits. This crystal offers high stability and low power consumption.

Applications

  • Real-Time Clocks (RTC)
  • Microcontroller Clocks
  • Wearable Devices
  • Low-Power Timers
  • Metering Devices

Features

  • 32.768 kHz Frequency
  • Small Size
  • High Stability
  • Low Power Consumption
  • Surface Mount Package

Benefits

  • Accurate Timekeeping: Provides a reliable and precise time base for RTC applications.
  • Extended Battery Life: Low power consumption is critical for battery-operated devices.
  • Compact Design: Small size is suitable for space-constrained applications.
  • Reliable Operation: High stability ensures consistent performance over a wide temperature range.
  • Easy Assembly: Surface mount package facilitates automated assembly processes.

Technical Specifications

The ABS25-32.768KHZ-6-2-T operates at a frequency of 32.768 kHz with a specified frequency tolerance. It exhibits excellent frequency stability over the operating temperature range. The crystal is designed for low power consumption to maximize battery life in portable devices. It is available in a compact surface mount package for easy integration into circuit boards. The operating temperature ranges from -40°C to +85°C. Load capacitance is optimized for stable oscillation.

This crystal is widely used in RTC modules for maintaining accurate time in various electronic devices, even when the main power is off. Its low power consumption makes it ideal for battery-powered applications such as watches, meters, and embedded systems. The ABS25-32.768KHZ-6-2-T provides a dependable and efficient solution for low-frequency timing needs.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess