EN
  • EN
  • DE

AD7381-4BCPZ

Part No AD7381-4BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4MSPS QUAD DIFFERENTIAL 14-BIT S / 14 Bit Analog to Digital Converter 4 Input 4 SAR 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 14
Sampling Rate (Per Second) 4M
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 24-UFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD7381-4BCPZ,-2735-AD7381-4BCPZ
Standard Package 1
Win Source Part Number 1318410-AD7381-4BCPZ
Ultra Librarian 3D Model Ultra Librarian AD7381-4BCPZ CAD Model

Description

The AD7381-4BCPZ is a state-of-the-art, dual 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and DSP integrated circuits. This high-speed ADC is designed to provide exceptional accuracy and speed for a wide range of applications, including medical imaging, data acquisition systems, and industrial automation.

Key Features:

  • High Resolution: The device boasts a 16-bit resolution, ensuring precise digital representation of the analog input signal.
  • Fast Sampling Rate: With a maximum sampling rate of 4 MSPS (mega-samples per second), the AD7381-4BCPZ is well-suited for high-speed signal processing applications.
  • Dual Channel: The dual-channel configuration allows simultaneous sampling of two analog signals, which is critical for applications that require synchronized data acquisition.
  • Throughput: It offers a throughput of 4 MSPS per channel, providing efficient data conversion for real-time processing.
  • Low Power Consumption: The ADC operates with a low power supply, making it ideal for portable and battery-operated devices.
  • Interface: It features a flexible serial peripheral interface (SPI) that is compatible with 1.8 V, 2.5 V, and 3.3 V logic, ensuring easy integration with a variety of microcontrollers and digital signal processors.

Applications:

The AD7381-4BCPZ is versatile and can be used in multiple domains, including:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Instrumentation and Control Systems
  • Communications Infrastructure
  • Industrial Automation and Process Control

Package and Reliability:

The device is housed in a compact 20-lead LFCSP (lead frame chip scale package) that measures 4mm x 4mm, offering a space-saving solution without compromising on performance. With a temperature range of -40°C to +125°C, the AD7381-4BCPZ is built to operate reliably in harsh environments, ensuring consistent performance across a wide range of operating conditions.

For precise, high-speed analog-to-digital conversion, the AD7381-4BCPZ from Analog Devices Inc. is an excellent choice, delivering the accuracy and reliability required for critical applications.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess