EN
  • EN
  • DE

AD7262BSTZ-5

Part No AD7262BSTZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 48LQFP / 12 Bit Analog to Digital Converter 2 Input 2 SAR 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 12
Sampling Rate (Per Second) 500k
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration PGA-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Surface Mount
Base Product Number AD7262
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7262BSTZ-5,ANAANAAD7262BSTZ-5
Standard Package 1
Win Source Part Number 1321184-AD7262BSTZ-5
Ultra Librarian 3D Model Ultra Librarian AD7262BSTZ-5 CAD Model

Description

AD7262BSTZ-5: A High-Performance Dual Simultaneous Sampling ADC from Analog Devices Inc.

The AD7262BSTZ-5 is a state-of-the-art dual 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., renowned for its precision and performance in signal conversion. This ADC is capable of simultaneous sampling of two channels, making it an ideal choice for applications where phase information between two signals is critical, such as in motor control, power quality monitoring, and instrumentation.

With a compact 48-lead LQFP (Low-profile Quad Flat Package), the AD7262BSTZ-5 offers a space-efficient solution for systems where board real estate is at a premium. The device operates within an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

One of the key features of the AD7262BSTZ-5 is its high sampling rate of up to 1 MSPS (Mega-Samples Per Second), which allows for high-speed data acquisition and processing. This is complemented by its true differential inputs, which significantly reduce common-mode noise and enhance the signal integrity for precise measurements.

The AD7262BSTZ-5 also includes a versatile input multiplexer per channel, which provides the flexibility to select between four single-ended inputs, two differential inputs, or various combinations thereof. This enables the ADC to adapt to different signal sources without the need for external switching components, simplifying the design and reducing system cost.

Moreover, the device incorporates a low-noise, wide bandwidth track-and-hold amplifier that preserves the fidelity of the input signal. The on-chip reference and reference buffer reduce the need for external components, further simplifying the design and ensuring consistent performance.

The AD7262BSTZ-5 features an SPI-compatible serial interface, which simplifies the digital interface to microprocessors and DSPs. It also allows for daisy-chaining of multiple ADCs for systems requiring additional channels, while minimizing the number of digital IO lines needed for communication.

In summary, the AD7262BSTZ-5 from Analog Devices Inc. is a powerful and versatile dual ADC that delivers high-speed, accurate, and reliable performance for a wide range of applications. Its simultaneous sampling capability, coupled with its robust feature set, makes it an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess