The AD7091R-5BRUZ-RL7 is a state-of-the-art 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This particular ADC model is renowned for its ultra-low power consumption and compact form factor, making it an ideal choice for battery-powered applications and portable devices.
Key Features
- Resolution: 12-bit ADC with a fast throughput rate.
- Power Efficiency: Ultra-low power operation, consuming only 2.7 µW at 1 MSPS with a 3 V supply.
- Throughput Rate: Capable of up to 1 MSPS (Mega-Samples Per Second).
- Voltage Supply Range: Operates at a supply voltage from 2.09 V to 5.25 V, providing flexibility in various system designs.
- Interface: Features a serial interface compatible with several microcontrollers and digital systems.
- Package: Available in a compact 10-lead MSOP (Mini Small Outline Package), which is highly space-efficient.
Applications
The AD7091R-5BRUZ-RL7 is versatile and can be used across a wide range of applications, including but not limited to:
- Portable instrumentation and battery-powered devices.
- Medical devices such as patient monitoring systems.
- Communications systems.
- Data acquisition systems.
- Industrial process controls.
Performance and Quality
Analog Devices Inc. is committed to delivering high-quality and reliable components. The AD7091R-5BRUZ-RL7 ADC is designed to meet stringent performance criteria, ensuring accuracy and stability in a variety of environmental conditions. Engineers and designers choosing this ADC can be confident in its consistency and longevity for their critical applications.
Ordering Information
The product is available in tape and reel packaging, denoted by the suffix "RL7," to facilitate automated assembly processes. For more details, datasheets, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.