EN
  • EN
  • DE

AD6140ARSRL

Part No AD6140ARSRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description BANDPASS IF SUBSYSTEM / Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD6140
Package Bulk
Number of Inputs 1
Input Type Single Ended
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.5V ~ 2.9V
Voltage - Supply, Digital 2.5V ~ 2.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Mounting Type Surface Mount
Standard Package 1,500
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1345384-AD6140ARSRL
Ultra Librarian 3D Model Ultra Librarian AD6140ARSRL CAD Model

Description

Analog Devices Inc. AD6140ARSRL: Precision Amplifier

The AD6140ARSRL from Analog Devices Inc. is a high-performance, precision amplifier that offers a unique combination of accuracy, low noise, and low power consumption, making it an ideal choice for a wide range of applications. This amplifier is part of the renowned AD61xx series, known for its reliability and advanced specifications that meet the stringent requirements of modern electronic systems.

Key Features

  • High Precision: With its precision design, the AD6140ARSRL ensures accurate signal amplification, which is crucial for sensitive measurements and critical applications where signal integrity is paramount.
  • Low Noise: The device boasts an exceptionally low noise performance, minimizing the impact of unwanted signals and disturbances, which is essential for high-fidelity audio applications and precision instrumentation.
  • Low Power Consumption: Despite its high precision and low noise characteristics, the AD6140ARSRL is designed to operate with low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: This amplifier operates over a wide supply voltage range, providing design flexibility and compatibility with various system power requirements.
  • Stable and Reliable: Analog Devices Inc. is known for its robust design and manufacturing process, ensuring that the AD6140ARSRL amplifier performs consistently and reliably over time and under varying conditions.

Applications

The AD6140ARSRL is versatile and can be used in a variety of applications, including:

  • Medical instrumentation
  • Precision data acquisition systems
  • Industrial process control
  • High-fidelity audio equipment
  • Automotive systems

With its Reel packaging format (indicated by the 'RL' suffix), the AD6140ARSRL is also optimized for automated manufacturing processes, ensuring efficient and cost-effective assembly for high-volume production.

Analog Devices Inc. has a reputation for delivering high-quality components that push the boundaries of performance. The AD6140ARSRL is no exception and represents a reliable choice for engineers and designers looking to create systems with superior accuracy and efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess