EN
  • EN
  • DE

AD600JRZ-RL

Part No AD600JRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VARIABLE GAIN 2 CIRC 16SOIC / Variable Gain Amplifier 2 Circuit 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Variable Gain
Number of Circuits 2
Slew Rate 275V/µs
-3db Bandwidth 35 MHz
Current - Input Bias 350 nA
Current - Supply 11mA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 9.5 V
Voltage - Supply Span (Max) 10.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD600
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD600JRZ-RLTR,AD600JRZ-RLDKR,AD600JRZ-RL-ND,AD600JRZ-RLCT
Standard Package 1,000
Win Source Part Number 1319391-AD600JRZ-RL
Ultra Librarian 3D Model Ultra Librarian AD600JRZ-RL CAD Model

Description

AD600JRZ-RL - Dual, Low Noise, Wideband Variable Gain Amplifiers

From the renowned manufacturer Analog Devices Inc., the AD600JRZ-RL represents a pinnacle in precision and flexibility for systems requiring variable gain with low noise performance. This product is part of the extensive AD600 series, known for its reliability and superior design in signal processing applications.

Key Features:

  • Wideband Performance: The AD600JRZ-RL operates with a bandwidth that ensures high-speed signal processing for a variety of applications, including medical imaging, radar systems, and communication infrastructure.
  • Dual Channels: The device includes two independent channels, which can be used in parallel for stereo signals or separately for different signal chains, providing design flexibility.
  • Low Noise: It is designed to maintain a low noise floor, which is critical in applications where signal integrity is paramount.
  • Variable Gain Control: The gain of each amplifier can be controlled independently over a 0 dB to 40 dB range with a single external control voltage, which is a key feature for dynamic signal adjustment.
  • High Accuracy: The AD600JRZ-RL provides precise gain control, ensuring accurate signal amplification for high-fidelity applications.

Applications:

  • Medical Imaging Systems
  • Radar and Sonar Processing
  • Professional Audio Equipment
  • Telecommunications
  • Instrumentation and ATE

The AD600JRZ-RL is available in a robust package, designed to withstand the rigors of advanced electronic systems and ensure long-term reliability. Analog Devices Inc. backs this product with its commitment to quality, making it a trusted choice for engineers and designers looking for a variable gain solution that doesn't compromise on performance or noise.

Whether integrating into new designs or upgrading existing systems, the AD600JRZ-RL from Analog Devices Inc. stands out as a versatile and high-performance component that meets the demanding needs of modern signal processing tasks.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess