EN
  • EN
  • DE

AD5800BCPZ-REEL7

Part No AD5800BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC DRIVER FOCUS/ZOOM 32LFCSP / PMIC 32-LFCSP-VQ (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Base Product Number AD5800
Standard Package 1,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345340-AD5800BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5800BCPZ-REEL7 CAD Model

Description

The AD5800BCPZ-REEL7 is a high-performance component manufactured by Analog Devices Inc., a leader in the field of precision electronic components. This product is designed to meet the rigorous demands of modern electronic systems, providing reliable and efficient performance across a wide range of applications.

Key Features:

  • High Precision: The AD5800BCPZ-REEL7 is engineered for accuracy, ensuring stable and precise operations in critical applications.
  • Durability: Built with high-quality materials, it is designed to withstand challenging environmental conditions, making it suitable for industrial and automotive applications.
  • Energy Efficient: This component is optimized for low power consumption, contributing to energy savings in electronic systems.
  • Compact Design: Its small footprint allows for integration into space-constrained designs, providing flexibility for system architects.

Applications:

The AD5800BCPZ-REEL7 is versatile and can be utilized in a variety of sectors, including:

  • Telecommunications
  • Medical instrumentation
  • Automotive systems
  • Industrial control systems
  • Data acquisition systems

Product Specifications:

Parameter Value
Package / Case BCPZ
Mounting Type Surface Mount
Supply Voltage Nominal specifications
Operating Temperature Specified range
Reel Size 7-inch reel packaging

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD5800BCPZ-REEL7 is no exception, undergoing rigorous testing to ensure it meets the highest industry standards for performance and longevity.

Ordering Information:

The AD5800BCPZ-REEL7 is available for order in reel form, facilitating easy integration into automated manufacturing processes. For detailed ordering and pricing information, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess