EN
  • EN
  • DE

AD5677RBCPZ-1

Part No AD5677RBCPZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 28LFCSP / 16 Bit Digital to Analog Converter 16 28-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 16
Number of D/A Converters 16
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1.8LSB, ±0.7LSB
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 28-VFQFN Exposed Pad, CSP
Supplier Device Package 28-LFCSP (4x4)
Mounting Type Surface Mount
Base Product Number AD5677
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351414-AD5677RBCPZ-1
Ultra Librarian 3D Model Ultra Librarian AD5677RBCPZ-1 CAD Model

Description

Analog Devices Inc. AD5677RBCPZ-1 Digital-to-Analog Converter

The AD5677RBCPZ-1, by Analog Devices Inc., is a high-precision, dual 12-bit digital-to-analog converter (DAC) designed to deliver exceptional performance and accuracy. Packaged in a compact LFCSP (Lead Frame Chip Scale Package), this device is ideal for space-constrained applications requiring high-resolution analog output. The AD5677RBCPZ-1 is part of a family of devices that offer different resolutions and channel counts, providing designers with a variety of options to meet their system requirements.

Key Features:

  • Resolution: The device boasts a 12-bit resolution, ensuring fine-grained control over analog output signals.
  • Channels: This DAC features two channels, allowing for dual simultaneous analog outputs, which is particularly useful for balanced signal applications or where two distinct analog signals are required.
  • Interface: It incorporates a versatile I²C interface, facilitating easy communication with most microcontrollers and digital systems.
  • Reference: An onboard, 2.5V, 2ppm/°C reference gives the DAC stable performance over a wide temperature range, reducing the need for external components and simplifying design.
  • Power Supply: The AD5677RBCPZ-1 operates from a single 2.7V to 5.5V supply, making it compatible with a variety of logic levels and power arrangements.
  • Package: The compact LFCSP (3mm x 3mm) package is designed to minimize the footprint on PCBs, while still providing robust performance.

Applications:

  • Automated Test Equipment (ATE)
  • Medical Instruments
  • Industrial Control Systems
  • Portable Battery-Powered Devices
  • Data Acquisition Systems

The AD5677RBCPZ-1 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for advanced electronic systems. Whether for industrial, medical, or consumer applications, this DAC offers a combination of performance, versatility, and reliability that engineers and designers can depend on. With its precision reference and dual-channel output, the AD5677RBCPZ-1 is an ideal solution for applications requiring accurate and stable analog voltage outputs.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess