EN
  • EN
  • DE

AD5669RBCBZ-1-R5

Part No AD5669RBCBZ-1-R5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16WLCSP / 16 Bit Digital to Analog Converter 8 16-WLCSP (2.61x2.61)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Number of D/A Converters 8
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±8, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-UFBGA, WLCSP
Supplier Device Package 16-WLCSP (2.61x2.61)
Mounting Surface Mount
Base Product Number AD5669
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD5669RBCBZ-1-R5CT,-2735-AD5669RBCBZ-1-R5TR-ND,ANAANAAD5669RBCBZ-1-R5,2156-AD5669RBCBZ-1-R5,-2735-AD5669RBCBZ-1-R5DKR,505-AD5669RBCBZ-1-R5CT,505-AD5669RBCBZ-1-R5TR-ND,505-AD5669RBCBZ-1-R5DKR,AD5669RBCBZ-1-R5-ND,-2735-AD5669RBCBZ-1-R5TR,505-AD5669RBCBZ-1-R5TR
Standard Package 500
Win Source Part Number 1317947-AD5669RBCBZ-1-R5
Ultra Librarian 3D Model Ultra Librarian AD5669RBCBZ-1-R5 CAD Model

Description

AD5669RBCBZ-1-R5: A Precision DAC by Analog Devices Inc.

The AD5669RBCBZ-1-R5 is a highly integrated digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer precision and flexibility for a wide range of applications including industrial automation, data acquisition systems, and digital gain and offset adjustment.

Key Features

  • Resolution: The device boasts an impressive 16-bit resolution, providing high precision in analog output.
  • Channels: It features eight DAC channels, allowing for multiple signal outputs from a single device.
  • Interface: The AD5669RBCBZ-1-R5 comes with a standard I²C-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Reference: An onboard 2.5 V, 2 ppm/°C reference (enabled by default) offers a stable voltage reference for the DAC, enhancing its accuracy.
  • Power Supply: It operates on a 2.7 V to 5.5 V power supply, making it versatile for various system voltages.
  • Package: The device is available in a compact, 16-lead, 3 mm × 3 mm LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Performance and Applications

The AD5669RBCBZ-1-R5 is optimized for high accuracy and low power consumption, with a typical settling time of just 4 µs. The low power consumption makes it ideal for portable battery-powered applications. Its robust design includes a power-on reset to zero and a power-down feature that reduces current consumption to 400 nA at 3 V.

With its high resolution and multiple channels, the AD5669RBCBZ-1-R5 is well-suited for applications that require precise control of multiple analog outputs simultaneously. It is commonly used in programmable voltage and current sources, portable instruments, and digital gain and offset adjustment circuits.

Analog Devices Inc. ensures that the AD5669RBCBZ-1-R5 meets stringent quality and performance standards, making it a reliable choice for engineers and designers looking for a high-performance DAC solution.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess