EN
  • EN
  • DE

AD5327BRUZ-REEL7

Part No AD5327BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 4 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 4
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±2, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Surface Mount
Base Product Number AD5327
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD5327BRUZ-REEL7TR,AD5327BRUZ-REEL7CT-ND,AD5327BRUZ-REEL7-ND,AD5327BRUZ-REEL7TR,505-AD5327BRUZ-REEL7CT,AD5327BRUZ-REEL7DKR-ND,AD5327BRUZ-REEL7CT,AD5327BRUZ-REEL7DKR,505-AD5327BRUZ-REEL7DKR,AD5327BRUZ-REEL7TR-ND
Standard Package 1,000
Win Source Part Number 1323076-AD5327BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5327BRUZ-REEL7 CAD Model

Description

Product Overview: AD5327BRUZ-REEL7

The AD5327BRUZ-REEL7 is a high-performance, octal, 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This product is designed to cater to a wide range of applications, including industrial control systems, digital signal processing, and precision instrumentation, offering a blend of flexibility, reliability, and precision.

Key Features

  • Resolution: The AD5327BRUZ-REEL7 boasts a 12-bit resolution, providing fine-grain control over the analog output. This allows for precise adjustments in applications where accuracy is critical.
  • Channels: It features eight independent DAC channels, enabling multiple signals to be controlled simultaneously, which is particularly useful in complex systems requiring multi-channel output.
  • Interface: The device supports a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Power Supply: The AD5327 operates from a single 2.5 V to 5.5 V supply, making it versatile for various power environments and systems with different supply voltages.
  • Package: The component is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.
  • On-Chip Output Buffer: The DAC includes an on-chip output buffer that can drive the output to both supply rails, providing a full-scale output swing with high load-driving capability.

Applications

The AD5327BRUZ-REEL7 is well-suited for a variety of applications, including:

  • Process Control: Its precision and channel count make it ideal for controlling actuators and sensors in industrial automation.
  • Data Acquisition Systems: The high-resolution output ensures accurate data representation in acquisition systems.
  • Automotive Systems: The robust temperature range and reliability make it suitable for automotive electronics that require precise control.
  • Portable Battery-Powered Instruments: With its low power consumption and single-supply operation, it is perfect for portable, battery-operated devices.

Overall, the AD5327BRUZ-REEL7 from Analog Devices Inc. is a versatile and reliable choice for designers looking to incorporate multiple DAC channels with high precision and stability into their systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess