EN
  • EN
  • DE

AD5254BRU1

Part No AD5254BRU1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 1KOHM 256TAP 20TSSOP / Digital Potentiometer 1k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 1k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 650ppm/°C
Mounting Surface Mount
Supplier Device Package 20-TSSOP
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 105°C
Resistance - Wiper (Ohms) (Typ) 200
Base Product Number AD5254
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD5254BRU1,2156-AD5254BRU1-AD
Standard Package 75
Win Source Part Number 1321535-AD5254BRU1
Ultra Librarian 3D Model Ultra Librarian AD5254BRU1 CAD Model

Description

Introducing the AD5254BRU1 from Analog Devices Inc.

The AD5254BRU1, manufactured by Analog Devices Inc., is a state-of-the-art digital potentiometer that provides a compact and precise solution for adjusting and controlling resistance values in a wide range of applications. This innovative component is designed to replace mechanical potentiometers and trimmers with a digital, non-volatile option that offers increased reliability, accuracy, and ease of use.

Key Features:

  • Quad Channel Configuration: The AD5254BRU1 features four independently programmable channels, allowing for multiple adjustments within a single package, saving space and reducing complexity in your design.
  • Non-Volatile Memory: Each channel has its own non-volatile memory (EEPROM), ensuring that resistance settings are maintained even after power is removed. This is critical for applications that require a consistent start-up condition.
  • I2C Compatible Interface: The device offers an I2C-compatible serial interface, enabling easy adjustment and control through a microcontroller or processor. This digital interface also facilitates daisy-chaining of multiple devices on the same bus for expanded functionality.
  • Wide Resistance Range: The AD5254BRU1 provides a wide end-to-end resistance range of 10 kΩ, 50 kΩ, or 100 kΩ, giving designers flexibility in setting the desired resistance levels.
  • High Resolution: With a resolution of 256 positions, it allows for fine-grained adjustments, making it suitable for precision applications such as calibration, gain control, and offset adjustment.

Applications:

The AD5254BRU1 is ideal for various applications where precise resistance control is necessary. It is commonly used in:

  • Automotive systems for sensor calibration and adjustment
  • Industrial automation for process control and adjustment
  • Communication systems for line impedance matching
  • Consumer electronics for volume and tone control in audio systems

With its robust design and flexibility, the AD5254BRU1 is a perfect choice for engineers looking to incorporate reliable digital potentiometers into their designs. Its compact TSSOP (Thin Shrink Small Outline Package) form factor ensures that it fits into space-constrained applications without sacrificing performance.

Whether you're designing cutting-edge automotive systems or precise audio equipment, the AD5254BRU1 from Analog Devices Inc. offers a dependable and versatile solution for your resistance control needs.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3273 $58.6184
20+ $6.0122 $120.2440
30+ $5.8244 $174.7320
41+ $5.6364 $231.0924
53+ $5.4486 $288.7758
71+ $4.8850 $346.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess