EN
  • EN
  • DE

AD4695BCPZ-RL7

Part No AD4695BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32LFCSP / 16 Bit Analog to Digital Converter 16 Input 1 SAR 32-LFCSP-WQ (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 16
Input Type Pseudo-Differential
Data Interface DSP, MICROWIRE, QSPI, Serial, SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V, 3.15V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V, 3.15V ~ 5.5V
Features Temperature Sensor, Internal Oscillator
Temperature Range - Operating -40°C ~ 125°C
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting Surface Mount
Base Product Number AD4695
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD4695BCPZ-RL7TR
Standard Package 1,500
Win Source Part Number 1318382-AD4695BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4695BCPZ-RL7 CAD Model

Description

Product Overview: AD4695BCPZ-RL7

The AD4695BCPZ-RL7 is a cutting-edge precision analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical instruments, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The AD4695BCPZ-RL7 boasts a high-resolution 16-bit SAR ADC, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, ensuring that data is captured with precision and without lag.
  • Interface: It includes a user-friendly SPI-compatible serial interface, making it easy to connect with most microcontrollers and digital systems.
  • Power Efficiency: Designed for low power consumption, it helps to maintain energy efficiency in portable and battery-operated devices.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the AD4695BCPZ-RL7 allows it to be used in a multitude of applications where precision data conversion is crucial. Its robust design makes it suitable for:

  • Industrial automation and process control
  • Medical diagnostic equipment and patient monitoring systems
  • Scientific instrumentation
  • High-end consumer electronics
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD4695BCPZ-RL7 is no exception. Each unit is meticulously tested to ensure it meets the highest standards of performance and reliability. Customers can trust in the durability and long-term stability of this ADC, even in the most demanding applications.

Ordering Information

The product is available in tape and reel form, denoted by the suffix "RL7," facilitating efficient assembly for high-volume production. Interested customers can obtain detailed specifications, ordering information, and support by visiting the Analog Devices Inc. website or contacting an authorized distributor.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2511 $60.7533
7+ $16.6163 $116.3141
11+ $16.0972 $177.0692
15+ $15.5779 $233.6685
20+ $15.0586 $301.1720
26+ $13.5008 $351.0208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 401 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess