EN
  • EN
  • DE

AD4115BCPZ

Part No AD4115BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 40LFCSP / 24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 24
Sampling Rate (Per Second) 125k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Case / Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting Surface Mount
Base Product Number AD4115
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD4115BCPZ,505-AD4115BCPZ
Standard Package 1
Win Source Part Number 1318359-AD4115BCPZ
Ultra Librarian 3D Model Ultra Librarian AD4115BCPZ CAD Model

Description

The AD4115BCPZ is a highly integrated, low power, multi-channel analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is designed to offer a blend of performance, power efficiency, and versatility, making it an ideal choice for a wide array of applications, including industrial process control, instrumentation, and medical devices.

At the heart of the AD4115BCPZ is a 24-bit sigma-delta (Σ-Δ) ADC that provides a high level of accuracy and noise performance. The device supports flexible channel sequencing, which allows multiple analog input channels to be converted sequentially, making it perfectly suited for systems that require multiple sensor readings. It can handle a variety of input signals, including differential, single-ended, and pseudo-differential inputs.

The AD4115BCPZ is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. This product operates over a wide supply range of 3.0V to 5.25V, and its low power consumption makes it especially useful in battery-powered applications where energy efficiency is paramount.

One of the standout features of the AD4115BCPZ is its integrated, programmable gain amplifier (PGA), which provides gains ranging from 1 to 128. This flexibility allows users to amplify low-level signals for improved ADC performance. The ADC also includes a reference buffer, low drift voltage reference, and on-chip calibration features, which contribute to its high level of precision and ease of use.

Communication with the AD4115BCPZ is facilitated through its serial peripheral interface (SPI), which ensures easy integration with most microcontrollers and digital systems. The device also includes several diagnostic features that enhance system reliability, such as cyclic redundancy check (CRC) error detection and a watchdog timer.

In summary, the AD4115BCPZ from Analog Devices Inc. is a versatile and efficient solution for precision data conversion in demanding applications. Its combination of performance, integration, and low power consumption makes it an excellent choice for designers looking to optimize their systems for accuracy and efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8348 $75.3392
8+ $15.4541 $123.6328
12+ $14.9713 $179.6556
16+ $14.4883 $231.8128
21+ $14.0053 $294.1113
28+ $12.5565 $351.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess