EN
  • EN
  • DE

AD2S66431B

Part No AD2S66431B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DIGITAL TO SYNCHRO OR RESOLVER / Digital Converter to Resolver 14 b, 16 b Parallel 32-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Type Digital Converter to Resolver
Resolution (Bits) 14 b, 16 b
Data Interface Parallel
Voltage Supply Source Dual Supply
Voltage - Supply ±14.25V ~ 15.75V, ±14.25V ~ 15.75V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 32-CDIP (0.900", 22.86mm)
Supplier Device Package 32-CDIP
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345408-AD2S66431B
Ultra Librarian 3D Model Ultra Librarian AD2S66431B CAD Model

Description

AD2S66431B High Performance Resolver-to-Digital Converter

The AD2S66431B from Analog Devices Inc. is a state-of-the-art resolver-to-digital converter that offers robust, high-speed, and precise angle measurement capabilities. Designed to interface with resolver sensors, this integrated circuit delivers exceptional performance in a variety of demanding applications, including industrial servo motors, robotics, and aerospace systems.

With its advanced tracking observer algorithm, the AD2S66431B ensures fast and accurate position data updates, making it an ideal choice for dynamic systems requiring high-resolution feedback. The device can operate at variable excitation frequencies, providing flexibility to work with different resolver types and accommodating a wide range of system requirements.

Key Features:

  • High Accuracy: The AD2S66431B boasts impressive accuracy, ensuring precise angle measurements for critical control applications.
  • Programmable Resolution: It offers programmable resolution up to 16 bits, allowing users to customize the converter to meet their specific resolution needs.
  • Fast Tracking Speed: With its high tracking rate, the device can keep pace with rapid position changes, capturing every movement with minimal latency.
  • Wide Excitation Frequency Range: The converter works across a broad range of excitation frequencies, providing versatility in system design.
  • Fault Detection: Built-in fault detection mechanisms help identify potential issues, enhancing system reliability and safety.
  • Easy Integration: The AD2S66431B comes in a compact package and is compatible with various microcontrollers and digital signal processors, facilitating easy integration into existing designs.

The AD2S66431B also features multiple diagnostic functions, including loss of signal and out-of-range frequency detection, which contribute to its robustness in harsh environments. Its serial peripheral interface (SPI) allows for straightforward communication with other digital systems, making it a user-friendly option for engineers.

Whether for precision motion control, angular position sensing, or high-speed motor feedback, the AD2S66431B from Analog Devices Inc. represents a reliable and efficient solution for converting resolver signals into digital data, enhancing the performance and accuracy of your systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess