EN
  • EN
  • DE

AD14060BF-4

Part No AD14060BF-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CMOS 32BIT 308CQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Bag
Product Status Obsolete
Type Fixed/Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 2MB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 308-CBQFP
Supplier Device Package 308-CQFP (52x52)
Base Product Number AD14060
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345336-AD14060BF-4
Ultra Librarian 3D Model Ultra Librarian AD14060BF-4 CAD Model

Description

The AD14060BF-4 is a high-performance, quad Digital Signal Processor (DSP) designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is a part of the ADSP-2106x SHARC family, which is renowned for its exceptional computational power and speed, making it an ideal solution for a variety of demanding signal processing applications.

Key Features:

  • High-Performance Processing: The AD14060BF-4 is equipped with four ADSP-21060 SHARC DSPs, capable of delivering a combined peak performance of up to 480 million floating-point operations per second (MFLOPS). This makes it suitable for high-end audio, medical imaging, and aerospace applications where intensive computations are required.
  • Large On-Chip Memory: Each DSP core includes 4 MB of on-chip memory, which is optimized for high-speed data access and allows for efficient handling of large data sets.
  • Scalable Architecture: The device's architecture is designed to be scalable, enabling multiple AD14060BF-4 units to be interconnected for even more processing power.
  • Flexible I/O Options: It provides a range of I/O options, including link ports and external memory interfaces, which allow for versatile system configurations and easy integration into existing setups.
  • Integrated Host Interface: The integrated host processor interface ensures seamless communication between the DSP and host processors, streamlining system development and data exchange.

Applications:

The AD14060BF-4 is designed for use in complex applications that require high-speed data processing and real-time performance. It is particularly well-suited for:

  • Professional and consumer audio systems
  • Medical imaging equipment such as MRI and ultrasound
  • Industrial control systems
  • Advanced communication systems
  • Aerospace and defense systems requiring signal intelligence

With its robust design and powerful DSP cores, the AD14060BF-4 from Analog Devices Inc. is an excellent choice for system designers looking to push the boundaries of digital signal processing. Its combination of speed, power, and flexibility makes it a go-to component for the most challenging and computation-intensive tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess