EN
  • EN
  • DE

AD-FMCOMMS8-EBZ

Part No AD-FMCOMMS8-EBZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description RF BOARD / - Transmitter, Receiver 75MHz ~ 6GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bulk
Type Transmitter, Receiver
Frequency 75MHz ~ 6GHz
Supplied Contents Board(s)
Base Product Number AD-FMCOMMS8
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8473.30.1180
Win Source Part Number 1345434-AD-FMCOMMS8-EBZ
Ultra Librarian 3D Model Ultra Librarian AD-FMCOMMS8-EBZ CAD Model

Description

AD-FMCOMMS8-EBZ - Analog Devices Inc.

The AD-FMCOMMS8-EBZ from Analog Devices Inc. is a high-performance, radio frequency (RF) Agile Transceiver™ development platform designed to foster innovation in RF solutions. This evaluation and development board is engineered to assist in the rapid prototyping and testing of a wide array of applications ranging from wireless communications to instrumentation and aerospace defense systems.

At the heart of the AD-FMCOMMS8-EBZ lies the AD9361, a highly integrated RF Agile Transceiver that operates over a wide frequency range. It includes an integrated 2x2 MIMO configuration, which allows for simultaneous transmit and receive capabilities. The board is compatible with the Xilinx development platforms, making it a versatile tool for developers working with FPGA-based systems.

Key features of the AD-FMCOMMS8-EBZ include:

  • Wideband RF transceiver: Covers the 70 MHz to 6 GHz range, enabling use in a multitude of RF applications.
  • Highly integrated design: Incorporates all the necessary components for RF communication, reducing the need for external components and simplifying design efforts.
  • 2x2 MIMO support: Facilitates advanced communication techniques and improves data throughput and reliability.
  • Open-source software: Comes with a rich set of open-source drivers and software tools, making it easier to get started and customize for specific needs.
  • Flexible interface options: Offers a variety of digital interface options, including LVDS and CMOS, to interface with a broad range of processors and FPGAs.

The AD-FMCOMMS8-EBZ is an ideal solution for developers looking to create complex RF systems with shorter development cycles. Whether it's for research, prototyping, or commercial product development, this platform provides a robust foundation to build upon. By leveraging the capabilities of the AD-FMCOMMS8-EBZ, developers can significantly reduce time-to-market and focus on innovation and performance optimization.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess