EN
  • EN
  • DE

ADXRS620WBBGZA-RL

Part No ADXRS620WBBGZA-RL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description ±300°/sec Yaw Rate Gyro
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142774-ADXRS620WBBGZA-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS620WBBGZA-RL CAD Model

Description

ADXRS620WBBGZA-RL Gyroscope by Analog Devices Inc.

The ADXRS620WBBGZA-RL is a high-performance, vibration-resistant gyroscope manufactured by Analog Devices Inc., a leader in the semiconductor industry. This state-of-the-art sensor is designed to accurately measure angular rate (rotation) around a single axis, making it an ideal choice for a wide range of applications including industrial, automotive, and aerospace systems.

Key Features

  • High Precision: The ADXRS620WBBGZA-RL offers excellent measurement precision and sensitivity, ensuring reliable performance even in demanding environments.
  • Robust Design: With its vibration rejection capabilities and a wide operational temperature range, this gyroscope is engineered to withstand harsh conditions without compromising accuracy.
  • Analog Output: The device provides a continuous analog output proportional to the angular rate, which allows for easy integration into existing systems.
  • Temperature Compensation: Built-in temperature compensation ensures stable performance across various temperature changes.
  • Low Power Consumption: The ADXRS620WBBGZA-RL is designed for energy efficiency, making it suitable for battery-powered applications.

Applications

  • Vehicle stability control
  • Platform stabilization
  • Robotics
  • Inertial measurement units (IMUs)
  • Electronic instrument stabilization

Product Specifications

  • Package: The device is housed in a surface-mount, 7 mm × 7 mm × 3 mm CBGA package, which is compact and suitable for space-constrained applications.
  • Power Supply: It operates on a single 5V supply, minimizing the need for complex power management systems.
  • Rate Range: The gyroscope can measure angular rates with a full-scale range of ±300°/sec.

The ADXRS620WBBGZA-RL is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable sensor technology. With its robust construction and precision measurement capabilities, this gyroscope stands out as a superior solution for motion sensing and control applications where accuracy and durability are paramount.

For more information on the ADXRS620WBBGZA-RL, including datasheets, technical documentation, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess