EN
  • EN
  • DE

ADXRS300ABG

Part No ADXRS300ABG
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description ±300°/s Single Chip Yaw Rate Gyro with Signal Conditioning
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142763-ADXRS300ABG
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXRS300ABG CAD Model

Description

Product Overview: ADXRS300ABG - Analog Devices Inc.

The ADXRS300ABG is a high-performance, angular rate sensor (gyroscope) from Analog Devices Inc., designed to measure angular velocity with precision and reliability. This advanced MEMS sensor is ideal for a wide range of applications, including industrial, robotics, automotive, and instrumentation systems that require accurate angular rate sensing.

Constructed using Analog Devices' proprietary surface-micromachining process, the ADXRS300ABG offers exceptional vibration immunity and stability over temperature. Its robust design ensures consistent performance even in the most demanding environments.

Key Features:

  • Measurement Range: The ADXRS300ABG provides a full-scale range of ±300°/sec, making it suitable for tracking quick rotational movements.
  • High Vibration Rejection: This sensor has a high vibration rejection over a wide frequency range, which makes it reliable for use in environments with significant mechanical disturbances.
  • Temperature Stability: Temperature effects are minimized with a built-in temperature compensation, ensuring stable performance across its operating range.
  • Low Power Consumption: It operates efficiently with a low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Easy Integration: The ADXRS300ABG comes in a surface-mount package and is compatible with standard PCB assembly processes, facilitating easy integration into system designs.

Applications:

  • Vehicle Dynamics
  • Platform Stabilization
  • Robotics
  • Inertial Measurement Units (IMUs)
  • Electronic Stability Control Systems

With its combination of high precision, robustness, and ease of use, the ADXRS300ABG from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable gyroscope for their next project. Its performance characteristics ensure accurate angular rate detection, making it a cornerstone for the stability and control in advanced motion-sensitive applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.5520 $90.5520
2+ $87.7223 $175.4446
3+ $84.8925 $254.6775
4+ $82.0628 $328.2512
5+ $73.5735 $367.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess