EN
  • EN
  • DE

ADXL322JCP

Part No ADXL322JCP
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Small and Thin +-2 g Accelerometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142747-ADXL322JCP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL322JCP CAD Model

Description

ADXL322JCP Accelerometer from Analog Devices Inc.

The ADXL322JCP is a small, low-power, complete dual-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, the ADXL322JCP is designed to measure dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity). This makes it an ideal choice for applications in various fields such as industrial, automotive, medical, and consumer electronics.

This accelerometer is capable of measuring both positive and negative acceleration up to ±2g. It can detect tilt, motion, and shock in its surroundings. The ADXL322JCP features a full-scale range of ±2g and is capable of measuring the acceleration with a minimum full-scale range of 0.5g. The device provides a typical noise floor of 500 µg/√Hz, allowing signals below 5 mg to be resolved in tilt-sensing applications using narrow bandwidths.

The ADXL322JCP is designed with a 5-pin J-Lead Chip Carrier (JCC) package that ensures robustness and reliability, making it suitable for high-performance portable devices. Its small form factor is particularly advantageous when space is at a premium. The operating temperature range of the device is -40°C to +85°C, which allows it to function effectively in harsh environments.

Integration of the device is simplified through its analog output, which can be directly interfaced with a wide range of microcontrollers, analog-to-digital converters (ADCs), or signal processing components. The outputs are ratiometric, meaning the output voltage scales with the supply voltage, and can be directly connected to the ADC of a microcontroller without the need for additional signal conditioning.

For power-sensitive applications, the ADXL322JCP offers a low power mode that conserves energy when the accelerometer is not in use. The typical supply voltage is 2.4V to 5.25V, and the device draws a low current of 350 µA, making it an energy-efficient choice for battery-operated devices.

With its robust performance and compact size, the ADXL322JCP from Analog Devices Inc. is an excellent choice for designers who require a reliable and accurate accelerometer for their next project.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess