EN
  • EN
  • DE

ADXL321JCP

Part No ADXL321JCP
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Small and Thin 18 g Accelerometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142746-ADXL321JCP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL321JCP CAD Model

Description

ADXL321JCP Accelerometer by Analog Devices Inc.

The ADXL321JCP is a high-performance, low-power, dual-axis accelerometer designed by Analog Devices Inc., a leader in precision signal processing technology. This compact sensor provides precise measurements of dynamic and static acceleration, enabling advanced motion detection for a wide variety of applications.

Key Features:

  • Measurement Range: The ADXL321JCP offers a ±18g measurement range, making it suitable for capturing both high-speed and subtle movements.
  • Sensitivity: It boasts a high sensitivity level, with a typical output of 58 mV/g, which ensures accurate acceleration readings.
  • Low Power Consumption: Designed for battery-powered devices, it has a low operational current draw of just 350 µA, which helps extend battery life.
  • Frequency Response: The device features a bandwidth of up to 1.6 kHz, allowing it to capture a wide range of motion frequencies.
  • Self-Test Function: The built-in self-test capability enables users to verify the sensor's functionality, ensuring reliable performance.

Applications:

The ADXL321JCP is versatile and can be used in a variety of applications, including:

  • Vehicle dynamic control systems
  • Electronic gaming devices
  • Personal navigation devices
  • Medical instrumentation
  • Industrial controls
  • Robotics

Technical Specifications:

With an operating temperature range of -40°C to +85°C, the ADXL321JCP is robust and reliable for use in harsh environments. The sensor is housed in a small, 14-lead J-lead chip carrier (JCC) package, which allows for easy integration into various electronic systems.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADXL321JCP is no exception. The device undergoes rigorous testing to ensure high performance and stability, making it a trusted choice for engineers and designers seeking an accelerometer with proven reliability.

Whether you are developing a cutting-edge gaming system or enhancing the safety features of a vehicle, the ADXL321JCP from Analog Devices Inc. provides the accuracy and dependability needed to deliver exceptional results.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess