EN
  • EN
  • DE

ADXL150EM-3

Part No ADXL150EM-3
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description EVAL MODULE FOR ADXL150 3-AXIS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±10g
Interface Analog
Sensitivity 200mV/g
Voltage - Supply 4.75V ~ 5.25V
Supplied Contents Board(s)
Utilized IC / Part ADXL150
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 560043-ADXL150EM-3
Ultra Librarian 3D Model Ultra Librarian ADXL150EM-3 CAD Model

Description

The ADXL150EM-3 is a high-performance, precision accelerometer designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This accelerometer is engineered to provide robust and reliable performance in a variety of applications, ranging from industrial instrumentation to automotive systems.

Key Features

  • Measurement Range: The device offers a ±50g single-axis measurement range, making it suitable for capturing high-impact events.
  • Sensitivity: With a high sensitivity level, the ADXL150EM-3 provides accurate readings for precise motion and vibration analysis.
  • Bandwidth: The accelerometer features a signal conditioned bandwidth set at 2.5kHz, which is ideal for capturing high-speed vibrations and movements.
  • Temperature Range: It operates effectively over a wide temperature range, ensuring reliability in harsh environmental conditions.
  • Self-Test Function: The built-in self-test capability allows for easy verification of the sensor's operational status, ensuring consistent performance.

Applications

The ADXL150EM-3 is versatile and can be used in a multitude of applications, including:

  • Vehicle dynamic monitoring
  • Crash detection in automotive systems
  • Industrial machine vibration monitoring
  • Shock event detection
  • Structural health monitoring

Product Specifications

Parameter Value Measurement Range ±50g Sensitivity High Bandwidth 2.5kHz Operating Temperature Range Wide Self-Test Capability Yes

Designed with durability and precision in mind, the ADXL150EM-3 from Analog Devices Inc. is an excellent choice for engineers and designers seeking a high-quality accelerometer for their next project. Its robustness and precision make it a standout product in the field of motion sensing technology.

You May Also Be Interested in

Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess