EN
  • EN
  • DE

ADW60050HCPZ-R7

Part No ADW60050HCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1180712-ADW60050HCPZ-R7
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADW60050HCPZ-R7 CAD Model

Description

Analog Devices ADW60050HCPZ-R7 Overview

The ADW60050HCPZ-R7 is a high-performance, single-pole double-throw (SPDT) switch from Analog Devices Inc., designed for a wide range of applications including RF and microwave communication systems. This product is renowned for its exceptional linearity and high isolation, making it an ideal choice for use in both transmit/receive systems and in test equipment where signal integrity is paramount.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for multiple RF applications.
  • High Isolation: It offers high isolation between ports which minimizes signal leakage and preserves signal integrity.
  • Low Insertion Loss: The ADW60050HCPZ-R7 has a low insertion loss, ensuring minimal signal attenuation during the switching process.
  • High Linearity: Excellent linearity performance helps to maintain signal fidelity, reducing distortion in sensitive RF paths.
  • Non-reflective Design: The switch is non-reflective, which is critical for applications where reflected signals can cause interference or degrade system performance.
  • Positive Control Voltage: The device requires a positive control voltage, simplifying the interface with other system components.
  • Compact Package: Housed in a compact LFCSP (lead-frame chip-scale package), it is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure
  • RFID Systems
  • Test Equipment
  • Satellite Communications
  • Military and Aerospace Systems

The ADW60050HCPZ-R7 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for RF and microwave applications. Its robust design and high performance make it an essential component for engineers and designers looking to create reliable and efficient communication systems. Whether for commercial or military use, this SPDT switch offers the quality and performance expected from a leader in the semiconductor industry.

For detailed specifications, application notes, and support resources, customers are encouraged to visit Analog Devices Inc.'s official website or contact their technical support team.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Voltage Multipliers Inc.
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess