EN
  • EN
  • DE

ADW22279ZC

Part No ADW22279ZC
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single-Axis, High-g, iMEMS ccelerometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142716-ADW22279ZC
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADW22279ZC CAD Model

Description

ADW22279ZC – Precision Analog Microcontroller from Analog Devices Inc.

The ADW22279ZC by Analog Devices Inc. is a state-of-the-art precision analog microcontroller designed to cater to a wide range of applications requiring high accuracy and performance. This integrated circuit combines the functionality of a high-precision analog-to-digital converter (ADC) with the processing power of a microcontroller, making it an ideal choice for sophisticated control systems, sensing applications, and signal processing tasks.

Key Features:

  • High-Resolution ADC: The ADW22279ZC comes equipped with a multi-channel, high-resolution ADC that provides precise measurement capabilities, ensuring accurate data acquisition for critical applications.
  • Powerful Processing Core: At the heart of the device is a robust processing core that can handle complex algorithms and control tasks with ease, enabling efficient system management and real-time processing.
  • Integrated Memory: With onboard memory, this microcontroller allows for ample data storage and code space, facilitating sophisticated firmware development and system optimization.
  • Communication Interfaces: A variety of communication interfaces such as SPI, I2C, and UART are available, providing flexibility in system design and ensuring compatibility with a broad range of peripherals and other devices.
  • Analog Peripherals: The device includes a range of analog peripherals, including DACs, comparators, and voltage references, which support complex analog functions and signal conditioning.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADW22279ZC maintains its high performance while minimizing power consumption, making it suitable for battery-powered or energy-sensitive applications.

Applications:

The versatility of the ADW22279ZC allows it to be used across various sectors, including industrial automation, medical devices, instrumentation, and automotive systems. Whether it's for process control, patient monitoring, precision measurement, or automotive sensors, this microcontroller provides a reliable and powerful solution for integrating analog signals with digital control.

Technical Specifications:

Parameter Value ADC Resolution High-Resolution Processing Core Powerful CPU Memory Integrated Communication Interfaces SPI, I2C, UART Analog Peripherals DACs, Comparators, Voltage References Power Consumption Low

For engineers and designers seeking a high-performance, precision analog microcontroller, the ADW22279ZC from Analog Devices Inc. presents an exceptional blend of accuracy, processing power, and efficiency.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,499 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess