The SN74AHC244QPWRG4 is a high-performance, octal buffer and line driver designed to facilitate the distribution of high-speed signals with minimal skew and signal degradation. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the AHC (Advanced High-Speed CMOS) family, known for its robustness and versatility in a wide range of digital applications.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic levels and allowing for use with TTL, CMOS, and other logic families.
- Output Current: -8 mA, 8 mA, ensuring reliable driving capabilities for connected devices.
- Operating Temperature Range: -40°C to 85°C, suitable for industrial applications.
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
Applications
The SN74AHC244QPWRG4 is designed for use in a broad array of applications, including:
- Signal buffering and distribution
- Driving heavy loads
- Bus-oriented systems
- Data management and communication systems
- Memory address drivers
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN74AHC244QPWRG4 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and durability.
Environmental Compliance
The SN74AHC244QPWRG4 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic manufacturers looking to reduce the ecological impact of their products.
Ordering and Packaging
Available in tape and reel packaging, the SN74AHC244QPWRG4 is ideal for automated assembly processes, ensuring a streamlined manufacturing workflow. It is also available for bulk ordering, accommodating large-scale production needs.