ADV7842KBCZ-5 - High-Performance HDMI Receiver
The ADV7842KBCZ-5 from Analog Devices Inc. is a high-quality, single-chip HDMI receiver that integrates a de-interlacer and a scaler, providing a comprehensive solution for advanced multimedia applications. This device is designed to receive and process both standard and high-definition video signals and is capable of handling video inputs up to 1080p resolution.
Key Features:
- Integrated HDMI Interface: Equipped with an HDMI 1.4 interface, it supports deep color and 3D formats, ensuring compatibility with the latest video sources.
- Multi-Format Support: Capable of receiving a wide range of video formats, including 480i, 576i, 720p, 1080i, and 1080p, making it versatile for various applications.
- Advanced Digital Processing: Features a 12-bit internal processing pipeline, providing high-quality image processing with minimal signal degradation.
- Audio Processing: Includes an integrated audio codec that supports multiple audio formats, delivering a synchronized A/V experience.
- Automatic Input Format Detection: The device automatically detects the format of the incoming video signal, simplifying system design and enhancing user experience.
- Low Power Consumption: Designed with power efficiency in mind, the ADV7842KBCZ-5 is suitable for energy-sensitive applications.
Applications:
The ADV7842KBCZ-5 is ideal for a wide range of applications that require high-definition video processing, such as:
- Home Theater Systems
- Digital Signage
- Professional AV Equipment
- Video Conferencing Systems
- Automotive Infotainment Systems
Technical Specifications:
| Parameter |
Value |
| Package Type |
120-Ball CSPBGA |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
1.8V, 3.3V |
The ADV7842KBCZ-5 represents Analog Devices Inc.'s commitment to providing high-performance video processing solutions. Its robust feature set and flexible capabilities make it an excellent choice for designers looking to create sophisticated video systems with minimal design complexity.