EN
  • EN
  • DE

ADV7623BSTZ-RL

Part No ADV7623BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC TXRX HDMI 1:4 144LQFP / HDMI Transceiver 1TX 1RX 144-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications HDMI
Supply Voltage - Operating 5V
Case / Package 144-LQFP (20x20)
Mounting Surface Mount
Win Source Part Number 173801-ADV7623BSTZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADV7623
Introduction Date September 22, 2009
ECCN EAR99
Country of Origin China
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADV7623BSTZ-RL CAD Model

Description

The ADV7623BSTZ-RL from Analog Devices Inc. is a versatile and high-performance HDMI transceiver that is designed to bridge the gap between audiovisual sources and displays. This advanced integrated circuit is ideal for applications requiring the highest quality video and audio signals, such as home theater systems, professional A/V equipment, and digital signage solutions.

Key Features:

  • High-Definition Multimedia Interface (HDMI): The ADV7623BSTZ-RL supports HDMI specification, ensuring compatibility with a wide range of HDMI-enabled devices.
  • Xpressview™ Fast Switching: Analog Devices' proprietary technology enables fast switching between HDMI inputs, significantly reducing the delay typically experienced when changing sources.
  • Integrated Audio Codec: This device includes an integrated audio codec that supports multiple audio formats, including high-definition audio standards.
  • 3D Support: The ADV7623BSTZ-RL is capable of handling 3D video signals, allowing for immersive visual experiences.
  • 4K Resolution Support: With support for 4K video resolutions, this transceiver is future-proof and ready for the next generation of high-definition content.
  • Deep Color Technology: The device supports deep color depths, providing a richer and more vibrant visual experience.
  • Content Protection: It comes equipped with HDCP (High-bandwidth Digital Content Protection), ensuring secure transmission of protected content.

Product Details:

The ADV7623BSTZ-RL comes in a LQFP-144 package, designed for surface mount technology, and is available in tape and reel format for ease of manufacturing and assembly. Analog Devices Inc. has engineered this product to operate over an industrial temperature range, making it suitable for a variety of challenging environments.

Applications:

  • Home Theater Systems
  • Professional Audio/Video Equipment
  • Digital Signage
  • Video Conferencing Solutions
  • AV Receivers

Part Number: ADV7623BSTZ-RL

For more information on the ADV7623BSTZ-RL, including datasheets and technical support, visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5430 $54.1720
9+ $11.1122 $100.0098
14+ $10.7650 $150.7100
20+ $10.4177 $208.3540
25+ $10.0704 $251.7600
34+ $9.0287 $306.9758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess