EN
  • EN
  • DE

ADV7611WBSWZ-RL

Part No ADV7611WBSWZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC RCVR HDMI LP 165MHZ 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type HDMI, Receiver
Applications Video
Mounting SMD (SMT)
Case / Package 64-LQFP EP (10x10)
Win Source Part Number 077934-ADV7611WBSWZ-RL
Family Name ADV7611
Introduction Date November 12, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7611WBSWZ-RL CAD Model

Description

Product Overview: ADV7611WBSWZ-RL from Analog Devices Inc.

The ADV7611WBSWZ-RL is a high-performance, low-power HDMI receiver that integrates de-interlacing and 3D comb filter functionalities on a single chip. Manufactured by Analog Devices Inc., a leader in precision signal processing, this receiver is designed to deliver superior video and audio performance for a wide range of applications, including home theater systems, digital signage, and industrial video platforms.

This HDMI receiver supports a variety of video formats, including standard definition, enhanced definition, high definition, and 3D video. It is capable of receiving and processing HDMI signals up to 225 MHz, which covers resolutions up to 1080p and WUXGA (1920x1200 @ 60 Hz). The ADV7611WBSWZ-RL also supports a multitude of audio formats, including 7.1 channels of 24-bit audio at 192 kHz, DSD (Direct Stream Digital), and HBR (High Bit Rate) audio, ensuring compatibility with the latest high-fidelity audio streams.

The device features an integrated equalizer that compensates for signal degradation from long cable lengths, providing a robust solution for applications where high-quality signal transmission over distance is required. Its on-chip CEC (Consumer Electronics Control) engine allows for HDMI consumer electronic control functions, making it a suitable choice for systems requiring interoperability with other CEC-enabled devices.

The ADV7611WBSWZ-RL is available in a compact LQFP (Low Profile Quad Flat Package) and is specified over the -40°C to +85°C temperature range, making it suitable for use in a variety of environments. Its low-power consumption and power down modes contribute to energy-efficient operation, which is critical for portable and environmentally conscious designs.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADV7611WBSWZ-RL, including detailed datasheets, application notes, and reference designs, to facilitate integration into customer systems. With its advanced features and reliable performance, the ADV7611WBSWZ-RL is an excellent choice for developers looking to incorporate high-quality HDMI reception into their AV products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9253 $69.8506
4+ $28.6567 $114.6268
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9701 $259.7010
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess