EN
  • EN
  • DE

ADV7611

Part No ADV7611
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Power 165 MHz HDMI Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142706-ADV7611
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7611 CAD Model

Description

Product Overview: ADV7611 from Analog Devices Inc.

The ADV7611 is a high-performance, single-chip receiver that integrates a complete HDMI interface capable of receiving audio and video streams over HDMI connections. Manufactured by Analog Devices Inc., this versatile component is designed to simplify the design and implementation of HDMI interfaces in high-definition multimedia applications.

Key Features

  • High-Definition Support: The ADV7611 supports all HDTV formats, including 1080p, and display resolutions up to UXGA (1600x1200 at 60 Hz). It is fully compatible with HDMI 1.4 specifications, ensuring high-quality audio and video streaming.
  • Audio Processing: The device boasts an integrated audio controller that can handle up to 8 channels of I2S audio, as well as SPDIF audio output, providing a comprehensive audio solution alongside the video capabilities.
  • Deep Color and x.v.Color™: With support for Deep Color and x.v.Color™, the ADV7611 can deliver stunning visuals with richer and more accurate colors, enhancing the user experience.
  • 3D Capability: It is 3D-capable, allowing for the reception and processing of 3D video signals, which is essential for modern multimedia applications.
  • Integrated Equalizer: The built-in cable equalizer enables the ADV7611 to receive clear signals even over long cable runs, ensuring signal integrity and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7611 consumes low power, making it ideal for portable and battery-powered applications.

Applications

The ADV7611 is suitable for a wide range of applications that require reliable and high-quality HDMI reception. These include:

  • Audio/Video Receivers
  • Blu-ray Players
  • Digital Signage
  • Home Theater Systems
  • KVM (Keyboard, Video, Mouse) Switchers
  • Professional Video Cameras

With its robust set of features and capabilities, the ADV7611 from Analog Devices Inc. is an excellent choice for designers and engineers looking to integrate high-quality HDMI reception into their products.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1492 $55.3428
20+ $5.0455 $100.9100
31+ $4.8879 $151.5249
43+ $4.7302 $203.3986
55+ $4.5725 $251.4875
74+ $4.0995 $303.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess