EN
  • EN
  • DE

ADV7602BBCZ-1REEL

Part No ADV7602BBCZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description High Reliability Video Encoders/Decoders IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Analog Devices Inc.
Win Source Part Number 173798-ADV7602BBCZ-1REEL
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7602BBCZ-1REEL CAD Model

Description

The ADV7602BBCZ-1REEL is a high-performance, integrated video decoder from the renowned manufacturer Analog Devices Inc. This decoder is specifically designed to convert analog signals into digital form with exceptional accuracy and reliability. It is part of the comprehensive line of Analog Devices components that cater to a wide range of video applications.

Key Features

  • Multi-format Input Support: The ADV7602BBCZ-1REEL is capable of decoding a vast array of video formats, making it extremely versatile for various applications.
  • High-Quality Video Output: With its advanced processing capabilities, it ensures that the digital output maintains the highest possible quality, preserving the integrity of the original analog signal.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, making it suitable for applications where power usage is a concern.
  • Compact Packaging: The device comes in a compact surface-mount package, which allows for space-saving integration into a wide variety of systems.
  • Robust Temperature Range: It operates reliably across a broad temperature range, ensuring consistent performance in diverse operating conditions.

Applications

The ADV7602BBCZ-1REEL is ideal for use in high-definition video systems, including but not limited to home theater systems, digital signage, and professional video equipment. Its ability to handle different video formats makes it a perfect fit for multimedia devices, surveillance systems, and any application requiring reliable video decoding.

Technical Specifications

  • Manufacturer: Analog Devices Inc.
  • Part Number: ADV7602BBCZ-1REEL
  • Package / Case: Surface-Mount
  • Operating Temperature Range: Specified by manufacturer
  • Power Supply Voltage: Specified by manufacturer
  • Mounting Type: SMD/SMT

For detailed technical specifications, application notes, and support documentation, customers are advised to consult the official Analog Devices Inc. datasheets and product guides.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess