EN
  • EN
  • DE

ADV7520NKBBCZ-80

Part No ADV7520NKBBCZ-80
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC XMITTER HDMI/DVI LP 76CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Transmitter
Applications Digital Cameras, DVD, Set-Top Boxes, Receivers
Mounting SMD (SMT)
Case / Package 76-CSPBGA (6x6)
Win Source Part Number 1016164-ADV7520NKBBCZ-80
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7520NKBBCZ-80 CAD Model

Description

Analog Devices ADV7520NKBBCZ-80 High-Definition Multimedia Interface (HDMI) Transmitter

The ADV7520NKBBCZ-80 is a feature-rich, high-definition multimedia interface (HDMI) transmitter, designed and manufactured by the renowned Analog Devices Inc. This advanced component is engineered to provide a high-quality, compact, and low-power solution for transferring uncompressed digital audio and video signals.

As part of Analog Devices' extensive range of audio and video ICs, the ADV7520NKBBCZ-80 stands out for its ability to support standard, enhanced, or high-definition video, plus multi-channel digital audio on a single cable. This transmitter is an ideal choice for a broad spectrum of applications, including home theater systems, digital TVs, DVD players/recorders, and other AV products.

The device incorporates the HDMI v1.3 features, supporting deep color modes and a high bandwidth digital content protection (HDCP) system. The HDCP allows secure transmission of protected content as it is required by many digital entertainment content providers. Moreover, the ADV7520NKBBCZ-80 is compatible with HDCP repeaters, providing flexibility in system design.

Key features of the ADV7520NKBBCZ-80 include:

  • HDMI v1.3 Compatibility: Ensuring support for the latest audio and video formats.
  • Integrated HDCP Encryption: Providing secure management of digital content.
  • Low Power Consumption: Designed for power-sensitive applications.
  • Compact Design: Its small footprint allows for integration into space-constrained designs.
  • Enhanced Audio Support: Including support for up to 8 channels of 192kHz audio, ideal for high-fidelity systems.
  • Deep Color Support: Capable of delivering billions of colors for stunning visual quality.
  • CEC and x.v.Color Support: For enhanced control and color fidelity.

With its robust set of features, the ADV7520NKBBCZ-80 is a versatile solution that meets the needs of the latest generation of multimedia devices. Designers and engineers will appreciate the ease of integration and the performance benefits that this HDMI transmitter brings to their high-definition applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8187 $58.9122
15+ $8.0561 $120.8415
23+ $7.8043 $179.4989
31+ $7.5525 $234.1275
40+ $7.3008 $292.0320
53+ $6.5454 $346.9062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess