EN
  • EN
  • DE

ADV7511KSTZ

Part No ADV7511KSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC XMITTER HDMI 12BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications DVD, Set-Top Boxes
Supply Voltage - Operating 5V
Case / Package 100-LQFP (14x14)
Mounting Surface Mount
Win Source Part Number 085412-ADV7511KSTZ
Family Name ADV7511
Introduction Date January 29, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7511KSTZ CAD Model

Description

ADV7511KSTZ High-Definition Multimedia Interface (HDMI) Transmitter

The ADV7511KSTZ from Analog Devices Inc. is a high-performance High-Definition Multimedia Interface (HDMI) transmitter designed for audio and video applications that require high-definition content transmission. This integrated circuit is part of Analog Devices' comprehensive range of audio and video solutions, which are known for their reliability and cutting-edge performance.

The ADV7511KSTZ is encapsulated in a compact LQFP-100 package, making it suitable for space-constrained applications. It is capable of transmitting video resolutions up to 1080p and computer resolutions up to UXGA (1600 x 1200 @ 60 Hz). With an integrated HDCP (High-bandwidth Digital Content Protection) engine, it ensures secure transmission of protected content, adhering to the latest standards for content protection.

This HDMI transmitter supports 8-channel I2S audio, allowing for high-fidelity audio streaming alongside the video. Additionally, it supports S/PDIF (Sony/Philips Digital Interface) for compressed audio, making it versatile for various digital audio formats.

Key features of the ADV7511KSTZ include:

  • 165 MHz HDMI transmitter
  • Deep Color support up to 36 bits per pixel
  • 3D video support
  • Consumer Electronics Control (CEC) hardware support
  • On-chip EDID RAM
  • Low power operation
  • Integrated HDCP engine with internal key storage
  • Programmable AVI InfoFrame

The device is programmable through an I2C-compatible serial interface, which allows for a high level of customization to meet specific application requirements. The ADV7511KSTZ operates over an extended temperature range, making it suitable for various environments and applications such as digital signage, home theater systems, gaming consoles, and professional AV equipment.

Analog Devices Inc. provides extensive technical support and documentation for the ADV7511KSTZ, ensuring that designers can implement this HDMI transmitter into their products with confidence and efficiency. With its robust feature set and proven performance, the ADV7511KSTZ is an ideal choice for delivering high-quality, high-definition multimedia experiences.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5232 $50.0928
10+ $10.2754 $102.7540
16+ $9.9543 $159.2688
21+ $9.6332 $202.2972
27+ $9.3121 $251.4267
36+ $8.3488 $300.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess