Product Overview: ADV7495BBSTZ-170 from Analog Devices Inc.
The ADV7495BBSTZ-170 is a high-performance, integrated video encoder from Analog Devices Inc., a leading semiconductor company known for their innovative and reliable products. This encoder IC is designed to interface with a variety of video sources and convert the input video data into a format suitable for standard digital video transmission and storage.
Key Features
- High-Quality Video Encoding: The ADV7495BBSTZ-170 supports multiple video formats, including high-definition (HD) and standard-definition (SD), ensuring versatile usage across different applications.
- Advanced Digital Video Interface: This product comes with an HDMI receiver and a multiformat video input interface, which allows for seamless integration with various digital video sources.
- Integrated Audio Support: In addition to video, it also supports audio encoding, providing a complete AV encoding solution in a single chip.
- Low Power Consumption: Designed with power efficiency in mind, this device is ideal for battery-powered or energy-sensitive applications.
- Compact Footprint: The ADV7495BBSTZ-170 comes in a compact 170-ball CSPBGA package, minimizing the required PCB space and making it suitable for space-constrained designs.
Applications
The versatility of the ADV7495BBSTZ-170 makes it suitable for a wide range of applications, including:
- Video conferencing systems
- Home theater systems
- Professional AV equipment
- Digital signage and display panels
- Surveillance and security systems
Technical Specifications
The ADV7495BBSTZ-170 is built with the following technical specifications:
- Package: 170-ball CSPBGA
- Operating Temperature Range: Specified over the -40°C to +85°C temperature range
- Supply Voltage: Operates at a nominal supply voltage for optimal performance
As a product of Analog Devices Inc., the ADV7495BBSTZ-170 is backed by the company's commitment to quality and reliability, ensuring that it meets the stringent requirements of professional video applications.