EN
  • EN
  • DE

ADV7480WBBCZ-RL

Part No ADV7480WBBCZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DECODER VID HDMI 100CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Receiver
Applications HDMI
Mounting SMD
Package 100-LFBGA, CSPBGA
Manufacturer Package 100-CSBGA (9x9)
Manufacturer Homepage www.analog.com
Win Source Part Number 729487-ADV7480WBBCZ-RL
Popularity Medium
Supply and Demand Status Balance
Family Name ADV7480
Introduction Date June 26, 2014
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADV7480WBBCZ-RL CAD Model

Description

Product Overview: ADV7480WBBCZ-RL from Analog Devices Inc.

The ADV7480WBBCZ-RL is a highly integrated video decoder and HDMI receiver from the renowned manufacturer, Analog Devices Inc. This cutting-edge component is designed to provide a comprehensive solution for high-definition video applications that require the processing of various video signals. It is an ideal choice for designers looking to implement a video interface in consumer electronics, automotive infotainment systems, and multimedia applications.

Key Features

  • Multi-Format Video Decoding: The ADV7480WBBCZ-RL supports a wide range of video formats including 8-/10-/12-bit YCbCr and 24-bit RGB output formats, ensuring compatibility with numerous video sources.
  • HDMI 1.4b Receiver: With its integrated HDMI 1.4b receiver, this device is capable of handling 3D video and deep color modes, as well as consumer electronic control (CEC) and extended display identification data (EDID) functionalities.
  • Advanced Digital Audio Interface: It features an audio output interface that supports I2S, S/PDIF, and direct stream digital (DSD) audio formats, allowing it to handle both video and high-quality audio streams.
  • Adaptive Cable Equalization: The ADV7480WBBCZ-RL includes adaptive cable equalization to ensure optimal signal integrity over long cable runs, which is particularly beneficial in automotive and industrial environments.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power consumption, making it suitable for battery-powered applications.
  • Automotive-Grade Quality: As an automotive-grade product, it meets stringent quality and reliability standards required for use in vehicle systems.

Applications

  • Automotive infotainment and rear-seat entertainment systems
  • Portable and home theater systems
  • Video conferencing and security systems
  • Industrial and medical video equipment

The ADV7480WBBCZ-RL is available in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. Its robust feature set, combined with the high-quality standards of Analog Devices Inc., makes this product a top choice for developers and engineers looking to integrate advanced video processing capabilities into their designs. With its versatility and performance, the ADV7480WBBCZ-RL is set to empower the next generation of video-enabled applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5188 $95.0376
3+ $44.5113 $133.5339
4+ $43.0076 $172.0304
5+ $40.0000 $200.0000
7+ $38.4963 $269.4741
9+ $36.9925 $332.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess