EN
  • EN
  • DE

ADV7403BSTZ-110

Part No ADV7403BSTZ-110
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DECODER VID SDTV/HDTV 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Decoder
Applications DVD Recorders, HDTVs, LCD TV
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 084914-ADV7403BSTZ-110
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7403BSTZ-110 CAD Model

Description

The ADV7403BSTZ-110 is a high-performance, integrated video decoder manufactured by Analog Devices Inc. This decoder is designed to convert analog video signals into digital form, enabling a wide range of applications in the consumer, automotive, and industrial markets. With its advanced features and capabilities, the ADV7403BSTZ-110 is an ideal solution for systems requiring reliable and high-quality video decoding.

Key Features

  • Multi-Format Support: The ADV7403BSTZ-110 supports various video formats, including NTSC, PAL, SECAM, and more, ensuring compatibility with global video standards.
  • High-Quality Video: With its 10-bit Analog-to-Digital Converter (ADC), the device delivers superior image quality, capturing the nuances of the input signal with high fidelity.
  • Flexible Interface: It provides a versatile interface that includes a digital output for connection to processors and an I2C control interface for easy integration into system designs.
  • Integrated Filters: On-chip filters help to reduce noise and improve signal quality, resulting in cleaner and more stable video output.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7403BSTZ-110 minimizes energy usage, making it suitable for battery-powered devices and applications with strict power budgets.

Applications

  • Digital video recorders
  • Set-top boxes
  • Automotive infotainment systems
  • Video surveillance systems
  • Video conferencing equipment
  • Industrial video processing

Technical Specifications

The ADV7403BSTZ-110 operates at a voltage range of 1.8V to 3.3V and is housed in a 64-lead LQFP package, ensuring a compact footprint for space-constrained applications. The operating temperature range of -40°C to +85°C allows for deployment in environments with extreme temperature variations.

Ordering and Packaging

The ADV7403BSTZ-110 is available for ordering from Analog Devices Inc. and its authorized distributors. The device is delivered in a tray or tape and reel packaging, facilitating easy handling and integration into manufacturing processes.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1044 $58.2088
5+ $23.8806 $119.4030
7+ $23.1343 $161.9401
9+ $22.3880 $201.4920
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 491 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess