EN
  • EN
  • DE

ADV7400AKSTZ-110

Part No ADV7400AKSTZ-110
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 10-Bit Intergrated Multiformat SDTV/HDTV Video Decoder and RGB Graphics Digitizer / Video Decoder 3 ADC 10bit 100-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Analog Devices Inc.
Win Source Part Number 173773-ADV7400AKSTZ-110
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7400A
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7400AKSTZ-110 CAD Model

Description

Product Overview: ADV7400AKSTZ-110 by Analog Devices Inc.

The ADV7400AKSTZ-110 is a high-performance, integrated video decoder from the esteemed manufacturer Analog Devices Inc. This cutting-edge component is designed to effortlessly convert standard analog signals into a digitized format, making it an indispensable tool for a wide range of video applications. The ADV7400AKSTZ-110 is particularly suited for use in video capture, surveillance systems, and any application requiring reliable and high-quality video decoding.

Key Features

  • Multi-Format Support: The decoder supports a variety of video formats, including NTSC, PAL, and SECAM, ensuring compatibility with global video standards.
  • High-Quality Video: It delivers crisp, clear video output by utilizing a 10-bit Analog-to-Digital Converter (ADC) which ensures high color depth and fine detail in the decoded images.
  • Advanced Noise Reduction: The device includes sophisticated noise reduction algorithms that help to minimize video artifacts and improve the overall visual experience.
  • Flexible Interface: The ADV7400AKSTZ-110 features an array of output formats, including ITU-R BT.656 and 601, which allows for easy integration with a variety of digital video processors and SoCs.
  • Low Power Consumption: Designed with power efficiency in mind, this video decoder is ideal for applications where power conservation is critical.
  • Compact Package: Housed in a compact LQFP (Low Profile Quad Flat Package), the ADV7400AKSTZ-110 is suitable for space-constrained applications.

Applications

The versatility of the ADV7400AKSTZ-110 makes it an excellent choice for numerous applications, including:

  • Video surveillance and security systems
  • Digital video recording equipment
  • Video conferencing solutions
  • Automotive infotainment and rear-view camera systems
  • Home theater systems
  • Personal video players and recorders

With its robust feature set and proven reliability, the ADV7400AKSTZ-110 from Analog Devices Inc. stands out as a top-tier solution for any application requiring high-quality video decoding. Whether for professional or consumer applications, this decoder is engineered to deliver exceptional performance and value.

For more detailed technical specifications and application support, customers are encouraged to visit Analog Devices Inc.'s official website or contact their local sales representative.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.9143 $77.8286
4+ $31.9300 $127.7200
6+ $30.9321 $185.5926
8+ $29.9341 $239.4728
10+ $28.9362 $289.3620
14+ $25.9425 $363.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess