EN
  • EN
  • DE

ADV7391BCBZ-A-RL

Part No ADV7391BCBZ-A-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO ENCODER 30WLCSP / Video Encoder IC I2C, Serial CEA-861B, NTSC, PAL 30-WLCSP (2.53x3) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Function Encoder
Applications Consumer Video
Standards CEA-861B, NTSC, PAL
Control Interface I²C, Serial
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 30-WFBGA, WLCSP
Supplier Device Package 30-WLCSP (2.53x3)
Base Product Number ADV7391
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911128-ADV7391BCBZ-A-RL
Ultra Librarian 3D Model Ultra Librarian ADV7391BCBZ-A-RL CAD Model

Description

Product Overview: ADV7391BCBZ-A-RL

The ADV7391BCBZ-A-RL is a high-performance, integrated video encoder produced by Analog Devices Inc. This advanced component is designed to convert digital video signals into analog formats, making it an ideal solution for a variety of multimedia and video processing applications. The ADV7391BCBZ-A-RL is particularly well-suited for portable and fixed video equipment, including digital cameras, DVD players, video conferencing systems, and gaming consoles.

Key Features

  • High-Quality Video Encoding: The ADV7391BCBZ-A-RL supports various video standards, including PAL, NTSC, and SECAM, providing versatile output options for different regional requirements.
  • Multiple Input Formats: It accepts a wide range of video input formats, such as 8-bit/16-bit YCrCb 4:2:2, RGB, and non-standard formats, offering flexibility for different source materials.
  • Advanced Digital Processing: Features like on-chip video filtering and DAC (Digital-to-Analog Converter) calibration ensure the delivery of high-quality analog video signals.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7391BCBZ-A-RL is suitable for battery-operated devices where power conservation is critical.
  • Compact Packaging: The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which saves valuable board space in space-constrained applications.

Applications

  • Digital Video Cameras
  • Portable Media Players
  • Video Conferencing Equipment
  • Home Entertainment Systems
  • Car Navigation and Entertainment Systems

The ADV7391BCBZ-A-RL is equipped with an I2C-compatible serial interface, allowing for easy configuration and control. Its robust design ensures reliable operation over a wide temperature range, making it a dependable choice for both industrial and consumer products. With its combination of performance, versatility, and compact size, the ADV7391BCBZ-A-RL by Analog Devices Inc. stands out as a superior choice for developers looking to integrate high-quality video encoding capabilities into their designs.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess