EN
  • EN
  • DE

G12864C-FTW-LW653

Part No G12864C-FTW-LW653
Manufacturer Focus LCDs
Catalog Display Modules - LCD, OLED, Graphic
Description 128X64 FSTN GRAY GRAPHIC LCD / Non-Touch Graphic LCD Display Module Transflective Black FSTN - Film Super-Twisted Nematic Parallel 3" (76.71mm) 128 x 64
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LCD, OLED, Graphic
Mfr Focus LCDs
Series G12864C
Package Box
Display Type FSTN - Film Super-Twisted Nematic
Display Mode Transflective
Touchscreen Non-Touch
Diagonal Screen Size 3" (76.71mm)
Viewing Area 68.00mm W x 35.50mm H
Backlight LED - White
Dot Pixels 128 x 64
Interface Parallel
Controller Type ST7565
Graphics Color Black
Background Color Gray
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8531.20.0020
Win Source Part Number 1338138-G12864C-FTW-LW653
Ultra Librarian 3D Model Ultra Librarian G12864C-FTW-LW653 CAD Model

Description

The G12864C-FTW-LW653 is a graphic LCD display module from Focus LCDs.

  • Manufacturer: Focus LCDs
  • Product: G12864C-FTW-LW653
  • Screen Size: 3 inches (Diagonal)
  • Resolution: 128 x 64 Dots
  • Display Type: FSTN (Film Super-Twisted Nematic)
  • Controller: ST7565
  • Display Mode: Transflective
  • Backlight: White LED
  • Background Color: Gray
  • Packaging: Box
  • RoHS: Compliant

You May Also Be Interested in

WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED YELLOW 5.5\
Need more? Email Us
LITE-ON Technology
GRAPHIC DISPLAY - - -
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY
Need more? Email Us
WINSTAR Display Co., Ltd.
7.0 800X480 Super WT IPS TFT RGB
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 5.2\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 7\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 6.75\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 10.1\
Need more? Email Us
Kingbright
LED CBI 3.4MM GRN SMD RA
Lowest to $1.5649

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess