EN
  • EN
  • DE

HMC365S8G

Part No HMC365S8G
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-13GHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Prescaler General Purpose 0Hz ~ 13GHz Divide by 4 8-SOIC
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC
Family Name HMC365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873745-HMC365S8G
Ultra Librarian 3D Model Ultra Librarian HMC365S8G CAD Model

Description

The HMC365S8G from Analog Devices Inc. is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) that is designed to offer exceptional RF performance for a wide range of applications. It operates within the 3 to 4 GHz frequency range, making it an ideal choice for use in demanding wireless communication systems, including point-to-point radios, point-to-multipoint radios, and VSAT applications.

This LNA is housed in a compact S8G surface-mount package, which allows for easy integration into RF systems with space constraints. Despite its small size, the HMC365S8G delivers outstanding gain and noise figure performance. It boasts a high gain of 17 dB, which ensures that weak signals are amplified effectively. Moreover, with a low noise figure of just 1.5 dB, this amplifier minimizes the addition of noise to the received signal, thereby preserving signal integrity and improving system sensitivity.

The device also features excellent input and output return loss, which contributes to its superior signal fidelity and robustness in complex RF environments. Additionally, the HMC365S8G is designed with an integrated power-down feature that allows users to conserve power when the LNA is not in use, making it suitable for battery-powered or energy-efficient applications.

Robustness is also a key feature of the HMC365S8G, as it can handle a maximum input power of +18 dBm, providing resilience against strong incoming signals that might otherwise damage less sturdy components. This, along with its wide operating temperature range, ensures that the LNA can perform reliably in a variety of environmental conditions.

For designers and engineers looking for a high-quality, reliable LNA solution that combines excellent RF performance with ease of integration, the HMC365S8G from Analog Devices Inc. is an excellent choice. Its combination of high gain, low noise, and compact form factor make it a versatile component for enhancing the performance of RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5607 $87.1214
3+ $35.7421 $107.2263
5+ $34.6252 $173.1260
6+ $33.5082 $201.0492
8+ $32.3913 $259.1304
11+ $29.0405 $319.4455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess