EN
  • EN
  • DE

ADV7330KST

Part No ADV7330KST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat 11-Bit Triple DAC Video Encoder / Video Encoder 3 DAC 11bit 64-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173765-ADV7330KST
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7330
Introduction Date August 14, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7330KST CAD Model

Description

Introducing the ADV7330KST from Analog Devices Inc.

The ADV7330KST is a high-performance, integrated digital video encoder that provides a comprehensive solution for converting digital video signals into analog formats. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this encoder is designed to meet the needs of advanced video applications, ensuring high-quality output and reliable operation.

This encoder is capable of converting digital RGB or YCrCb video data into a variety of analog video formats, including S-Video, composite video, and component video outputs. It supports standard definition (SD) video formats and is ideal for use in video systems that require interfacing with analog displays or recording equipment.

Key Features of the ADV7330KST:

  • High-Quality Video Encoding: The ADV7330KST delivers crisp and clear analog video signals, ensuring that the integrity of the digital source is maintained throughout the conversion process.
  • Multiple Video Formats: With support for NTSC, PAL, and SECAM video standards, this encoder is versatile and suitable for a wide range of international markets and applications.
  • Flexible Input Interface: It accepts a wide range of input formats, including 8-bit ITU-R BT.656 and 24-bit RGB, making it compatible with various digital video sources.
  • Programmable Output Control: Users can program the output signals according to their specific needs, allowing for customization and optimization for different end uses.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7330KST operates with a minimal power draw, making it suitable for portable and battery-powered applications.
  • Compact Packaging: The device is available in a space-saving LQFP surface mount package, which is ideal for applications where board space is at a premium.

The ADV7330KST is a robust and flexible solution for video signal conversion, backed by Analog Devices' reputation for quality and performance. Whether you're designing a professional video editing system, a multimedia device, or any application requiring high-quality video encoding, the ADV7330KST offers a reliable and efficient solution.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess