EN
  • EN
  • DE

ADV7311KST

Part No ADV7311KST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat 216 MHz Video Encoder with Six NSV 12-Bit DACs
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Type Video Encoder
Applications DVD, SD/HD
Operating Supply Voltage 2.5V
Voltage - Supply, Digital 2.5V
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (14x14)
Win Source Part Number 1142696-ADV7311KST
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7311
Introduction Date August 13, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADV7311KST CAD Model

Description

Product Overview: ADV7311KST by Analog Devices Inc.

The ADV7311KST is a high-performance, integrated digital video encoder that comes from the renowned semiconductor manufacturer, Analog Devices Inc. This advanced encoder is designed to convert digital video signals into analog video outputs with exceptional quality and reliability.

Key Features:

  • High-Quality Video Encoding: The ADV7311KST is capable of encoding video into a variety of formats including composite, S-Video, and component outputs, ensuring compatibility with a wide range of video devices.
  • Multiple Standard Support: It supports standard-definition (SD) video formats such as NTSC and PAL, making it a versatile choice for various regional applications.
  • Advanced Digital Input: It accepts 8-/10-bit digital video input formats, providing flexibility in interfacing with different digital video sources.
  • Integrated DACs: The device includes on-chip Digital-to-Analog Converters (DACs) that deliver high-quality analog video output.
  • Programmable Features: Users can take advantage of programmable features such as control over output levels and filtering through an I2C-compatible serial interface.

Applications:

The ADV7311KST is ideal for a range of applications that require reliable and high-quality video signal conversion. It is commonly used in:

  • Digital video cameras
  • Video conferencing systems
  • Home theater systems
  • Personal video recorders
  • Set-top boxes

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and the ADV7311KST is no exception. This product is built to meet the highest standards of performance and reliability, ensuring that it can handle the demands of both professional and consumer video applications.

Conclusion:

Whether you are developing a commercial video product or setting up a sophisticated home entertainment system, the ADV7311KST offers a perfect blend of performance, versatility, and quality. With its robust feature set and reliable operation, this digital video encoder stands out as an excellent choice for anyone in need of high-quality analog video output.

You May Also Be Interested in

Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess