EN
  • EN
  • DE

ADV7202KSTZ

Part No ADV7202KSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Simultaneous Sampling Video Rate Codec
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Type Video
Data Interface Serial
Resolution (Bits) 12, 10 b
Number of ADCs / DACs 1 / 4
Sigma Delta No
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Supply, Digital 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1142692-ADV7202KSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7202
Introduction Date January 25, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ADV7202KSTZ CAD Model

Description

The ADV7202KSTZ is a state-of-the-art video decoder chip manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This highly integrated component is engineered to provide superior video quality for industrial and consumer applications where reliable and high-quality video decoding is essential.

Key Features

  • Multi-Format Support: The ADV7202KSTZ is capable of decoding a wide range of video formats, including NTSC, PAL, SECAM, and others, making it a versatile solution for global video applications.
  • High-Definition Support: It supports high-definition video inputs, allowing for the capture and processing of high-resolution video content.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7202KSTZ ensures minimal power draw without compromising performance, suitable for battery-operated devices.
  • Advanced Noise Reduction: It features sophisticated noise reduction algorithms that help to improve video signal quality, resulting in clearer and sharper images.
  • Flexible Interface: The chip offers a flexible interface with other components, including support for I²C for easy integration into a wide range of systems.

Applications

The ADV7202KSTZ is ideal for a variety of applications where reliable video decoding is critical. It is commonly used in security systems, video surveillance, automotive infotainment systems, video conferencing, and home theater systems. Its ability to handle multiple video formats and resolutions makes it an excellent choice for multimedia applications and devices that require compatibility with various global video standards.

Technical Specifications

The device is packaged in a LQFP-100 (Low-profile Quad Flat Package) which provides a compact footprint for space-constrained applications. It operates over an extended temperature range, ensuring performance in diverse operating environments. The ADV7202KSTZ boasts a robust design that is built to meet the rigorous demands of continuous video decoding tasks.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8813 $63.5252
8+ $13.0308 $104.2464
12+ $12.6236 $151.4832
17+ $12.2164 $207.6788
22+ $11.8092 $259.8024
29+ $10.5875 $307.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess