EN
  • EN
  • DE

ADV7194KSTZ

Part No ADV7194KSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Professional Extended-10 Video Encoder with 54 MHz Oversampling
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Encoder
Applications DVD, PC Video, Multimedia
Operating Supply Voltage 3.3 V ~ 5 V
Voltage - Supply, Digital 3.3 V ~ 5 V
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 1142691-ADV7194KSTZ
Manufacturer Homepage www.analog.com
Family Name ADV7194
Introduction Date May 25, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7194KSTZ CAD Model

Description

The ADV7194KSTZ is a cutting-edge video encoder developed by Analog Devices Inc., designed to cater to the demanding requirements of high-resolution video applications. This integrated circuit is engineered to convert digital video signals into analog formats, enabling seamless connectivity with legacy video display units and recorders.

Key Features:

  • High-Quality Video Encoding: It supports multiple video standards, including PAL, NTSC, and SECAM, ensuring compatibility with various regional video formats.
  • Multiple Input Formats: The device can handle a wide range of digital video input formats, making it versatile for different digital video sources.
  • Advanced Digital Processing: Features such as on-chip filtering and scaling enhance the quality of the output video signal.
  • Integrated DACs: It comes with built-in Digital-to-Analog Converters (DACs) that provide high-quality analog outputs.
  • Low Power Consumption: Designed for efficiency, the ADV7194KSTZ operates with minimal power, making it suitable for power-sensitive applications.
  • Compact Package: The device is available in an LQFP-48 package, which is ideal for space-constrained applications.

Applications:

  • Video Broadcasting Equipment
  • Professional Video Editing and Recording Systems
  • Industrial and Medical Imaging Devices
  • Surveillance and Security Systems
  • Home Entertainment Systems

The ADV7194KSTZ is a testament to Analog Devices Inc.'s commitment to providing high-quality video solutions that bridge the gap between digital and analog domains. With its robust design and comprehensive feature set, this video encoder is an ideal choice for developers and manufacturers looking to create products with superior video performance. Whether it's for professional broadcast, medical imaging, or consumer entertainment, the ADV7194KSTZ delivers reliable and consistent results that meet the industry's highest standards.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.8630
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $28.5597
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
Sigma Designs Inc.
IC VIDEO DECODER W/FILTR 100LQFP
Lowest to $10.1190
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9259 $67.8518
4+ $27.8367 $111.3468
6+ $26.9668 $161.8008
8+ $26.0969 $208.7752
10+ $25.2270 $252.2700
14+ $22.6173 $316.6422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess