EN
  • EN
  • DE

ADV7186WBBCZ

Part No ADV7186WBBCZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DISP PROC/VID DECOD 196CSPBGA / Video Decoder IC Analog Voltage NTSC, PAL, SECAM 196-CSPBGA (12x12) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Function Decoder
Applications Video Display
Standards NTSC, PAL, SECAM
Control Interface Analog Voltage
Mounting Type Surface Mount
Package / Case 196-LFBGA, CSPBGA
Supplier Device Package 196-CSPBGA (12x12)
Base Product Number ADV7186
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812999-ADV7186WBBCZ
Ultra Librarian 3D Model Ultra Librarian ADV7186WBBCZ CAD Model

Description

The ADV7186WBBCZ is a state-of-the-art video decoder developed by Analog Devices Inc., an industry leader in signal processing technology. This integrated circuit is designed to provide high-quality video decoding for a wide range of applications, including automotive infotainment systems, video surveillance, and industrial video processing.

Key Features

  • Multi-format Support: The ADV7186WBBCZ supports various video formats, including NTSC, PAL, and SECAM, making it versatile for global video applications.
  • High-Quality Video: With its advanced 10-bit ADC and proprietary digital 4H comb filter, the device ensures crisp and clear video output, minimizing artifacts and noise.
  • Flexible Interface: The decoder provides an array of output formats, including 4:2:2 YCrCb, RGB, and an ITU-R BT.656 compatible mode, facilitating easy integration with other video processing components.
  • On-Chip Automatic Gain Control (AGC): This feature ensures optimal signal levels for varying input conditions, enhancing the overall video quality.
  • Low Power Consumption: Designed for efficiency, the ADV7186WBBCZ operates with low power requirements, making it suitable for battery-powered devices.

Applications

The ADV7186WBBCZ is ideal for a variety of applications, including:

  • Automotive infotainment and rear-seat entertainment systems
  • Portable video devices
  • Video surveillance systems
  • Industrial video processing equipment

Technical Specifications

Parameter Value
Resolution 10-bit ADC
Supported Video Standards NTSC, PAL, SECAM
Output Formats 4:2:2 YCrCb, RGB, ITU-R BT.656
Supply Voltage 1.8V for Digital I/O, 3.3V for Analog
Operating Temperature Range -40°C to +85°C
Package 64-LFCSP (Lead Frame Chip Scale Package)

For engineers and designers looking for a high-performance video decoding solution, the ADV7186WBBCZ from Analog Devices Inc. offers a perfect blend of quality, reliability, and flexibility. Whether it's for automotive, surveillance, or industrial applications, this decoder is built to meet the rigorous demands of modern video processing tasks.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1857 $57.5571
7+ $15.7421 $110.1947
10+ $15.2502 $152.5020
14+ $14.7583 $206.6162
18+ $14.2663 $256.7934
24+ $12.7905 $306.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,515 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess