EN
  • EN
  • DE

ADV7181CBSTZ

Part No ADV7181CBSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER SDTV RGB 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Decoder
Applications HDTV
Analog Supply Voltage 3.15 V to 3.45 V
Digital Supply Voltage 1.65 V to 2 V
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 009555-ADV7181CBSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7181CBSTZ CAD Model

Description

The ADV7181CBSTZ is a highly integrated, versatile video decoder chip produced by Analog Devices Inc. It is designed to simplify the implementation of video decoding in a wide array of applications, from automotive infotainment systems to industrial video processing. This advanced chip is capable of converting standard analog signals into a digital format, making it an invaluable component in modern video technology.

Key Features

  • Multi-Format Support: The ADV7181CBSTZ supports a wide range of video formats including NTSC, PAL, SECAM, and even some nonstandard video formats, providing flexibility for global product deployment.
  • High-Quality Video: With its 10-bit Analog-to-Digital Converter (ADC), it ensures high-quality video signal conversion, delivering crisp and clear images.
  • Low Power Consumption: Designed with power efficiency in mind, this device is suitable for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Advanced Digital Processing: Features such as automatic gain control, clamp control, and auto-detection of video standard, enhance the video output and simplify the design process.
  • Easy Integration: The ADV7181CBSTZ comes in a compact LQFP surface-mount package, making it easy to integrate into various circuit designs.

Applications

The versatility of the ADV7181CBSTZ allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive infotainment and rear-seat entertainment systems
  • Video surveillance systems
  • Portable and handheld video devices
  • Video conferencing systems
  • Industrial video processing

Technical Specifications

The ADV7181CBSTZ operates over a wide temperature range and comes with the following technical specifications:

  • Supply Voltage: 1.8V (Digital), 3.3V (Analog)
  • Operating Temperature: -40°C to +85°C
  • Package: 64-Lead LQFP
  • RoHS Compliant

With its comprehensive feature set and robust design, the ADV7181CBSTZ from Analog Devices Inc. stands as a top choice for designers looking to incorporate reliable video decoding functionality into their products.

You May Also Be Interested in

Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
Others
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $30.6950
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6543 $81.3086
3+ $33.3574 $100.0722
5+ $32.3150 $161.5750
7+ $31.2726 $218.9082
9+ $30.2302 $272.0718
12+ $27.1029 $325.2348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess