EN
  • EN
  • DE

ADV7180BCPZ-REEL

Part No ADV7180BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER SDTV 40-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Digital Cameras, Mobile Phones, Portable Video
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 077919-ADV7180BCPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7180BCPZ-REEL CAD Model

Description

Product Overview: ADV7180BCPZ-REEL

The ADV7180BCPZ-REEL from Analog Devices Inc. is a highly integrated video decoder that effortlessly converts analog composite video signals to a 10-bit digital video output format. This compact, low-power device is designed to simplify and accelerate the implementation of video decoding in a wide array of applications ranging from automotive infotainment systems to security cameras and industrial video processing units.

Enclosed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADV7180BCPZ-REEL is part of a product reel, making it suitable for high-volume automated manufacturing processes. The decoder supports NTSC, PAL, and SECAM video standards, and is capable of automatically detecting the standard of the input video signal, thereby providing flexibility and ease of use for product designers and engineers.

Key Features:

  • Multi-Format Support: Compatible with NTSC, PAL, and SECAM video standards, the ADV7180BCPZ-REEL can handle various video formats with automatic standard detection.
  • High-Quality Video: The 10-bit ADC and advanced comb filter decoding ensure crisp, clear video output, making it ideal for applications requiring high-quality video reproduction.
  • Low Power Consumption: Designed to operate with low power requirements, this video decoder is an excellent choice for battery-powered or energy-sensitive applications.
  • Integrated Features: It includes an on-chip voltage regulator and Automatic Gain Control (AGC), simplifying the design and reducing external component count.
  • Compact Package: The LFCSP packaging allows for a small footprint on the PCB, which is crucial for space-constrained applications.

Applications:

The ADV7180BCPZ-REEL is versatile enough to be used in a variety of products and industries, including:

  • Automotive infotainment and rear-view camera systems
  • Portable and handheld video devices
  • Video surveillance systems and security cameras
  • Home video and multimedia applications
  • Industrial and medical video equipment

With its robust feature set and ease of integration, the ADV7180BCPZ-REEL from Analog Devices Inc. is a top-of-the-line solution for developers looking to incorporate reliable video decoding into their products without compromising on performance or space.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7992 $52.7952
14+ $7.2199 $101.0786
22+ $6.9942 $153.8724
30+ $6.7686 $203.0580
39+ $6.5430 $255.1770
52+ $5.8661 $305.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess