EN
  • EN
  • DE

ADV7179BCP

Part No ADV7179BCP
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER VID NTSC/PAL 40LFCSP / Video Encoder IC Digital Cameras, Mobile Phones, Portable Video 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Video Encoder
Applications Digital Cameras, Mobile Phones, Portable Video
Voltage - Supply, Analog 2.8V, 3.3V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Base Product Number ADV7179
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911122-ADV7179BCP
Ultra Librarian 3D Model Ultra Librarian ADV7179BCP CAD Model

Description

The ADV7179BCP is a high-performance, integrated digital video encoder produced by Analog Devices Inc. This advanced piece of technology is designed to convert digital video signals into high-quality analog outputs, making it an ideal solution for a wide range of video applications, including broadcast video systems, video conferencing, and home entertainment systems.

Key Features:

  • High-Quality Video Encoding: The ADV7179BCP offers superior video encoding capabilities, ensuring clear and vibrant images with minimal signal degradation.
  • Multiple Video Formats: This encoder supports various video formats, including NTSC, PAL, and SECAM, providing versatility for international product deployment.
  • Advanced Digital Input: It accepts digital input in the form of 8-bit YCrCb 4:2:2 video data, allowing for seamless integration with digital video sources.
  • Programmable Features: The device includes programmable luma and chroma filters, as well as color control, enabling customization to meet specific user requirements.
  • Integrated DACs: With on-chip Digital-to-Analog Converters (DACs), the ADV7179BCP delivers high-quality analog video output without the need for external conversion components.

Applications:

  • Television broadcast equipment
  • DVD players/recorders
  • Set-top boxes
  • Video conferencing systems
  • Game consoles
  • Personal video recorders

Technical Specifications:

  • Power Supply: The device operates on a single 3.3V power supply, making it energy efficient and compatible with modern low-voltage systems.
  • Package: It is available in a compact 44-lead PQFP (Plastic Quad Flat Pack) package, which is conducive to space-constrained applications.
  • Operating Temperature: The ADV7179BCP functions within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

The ADV7179BCP from Analog Devices Inc. stands out as a robust and versatile digital video encoder, offering exceptional video quality and a range of features that make it a go-to choice for designers and engineers looking to create high-performance video systems.

You May Also Be Interested in

Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Fairchild Semiconductor
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 725 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess