EN
  • EN
  • DE

ADV7175AKS

Part No ADV7175AKS
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description High Quality, 10-Bit, Digital CCIR-601 to PAL/NTSC Video Encoder / Video Encoder 4 DAC 10bit 44-Pin MQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173730-ADV7175AKS
Popularity Medium
Supply and Demand Status Balance
Family Name ADV7175A
Introduction Date January 29, 1998
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7175AKS CAD Model

Description

The ADV7175AKS is a high-performance, integrated digital video encoder produced by Analog Devices Inc. This advanced component is designed to convert digital video signals into analog television outputs with exceptional quality and reliability. The ADV7175AKS is part of Analog Devices' comprehensive range of video encoders that are widely used in various applications such as video broadcasting, multimedia systems, video conferencing, and gaming consoles.

Key Features and Benefits

  • High-Quality Video Encoding: The ADV7175AKS supports multiple video standards including PAL, NTSC, and SECAM, providing versatile encoding capabilities for different regional requirements.
  • Integrated Digital Input: With a built-in digital input interface, the ADV7175AKS can directly accept digital video data, simplifying the design and reducing system complexity.
  • Programmable Outputs: The device offers programmable luma (Y) and chroma (C) filters, allowing for fine-tuning of the video signal to match specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7175AKS operates with minimal power draw, making it ideal for portable and battery-powered applications.
  • Compact Packaging: Housed in a space-saving surface-mount package, the ADV7175AKS is suitable for use in applications where board space is at a premium.

Applications

The ADV7175AKS is engineered to meet the requirements of a wide array of video applications. It is particularly well-suited for:

  • Set-top boxes and digital video recorders
  • Professional video editing and broadcast equipment
  • Video conferencing systems
  • Home theater systems and DVD players
  • Video game consoles and arcade gaming systems

Conclusion

With its robust encoding capabilities, low power consumption, and compact design, the ADV7175AKS from Analog Devices Inc. is an excellent choice for developers and manufacturers seeking a reliable and high-quality video encoding solution. Its programmable features and support for multiple video standards ensure that it can be used in a diverse range of products, offering flexibility and performance for today's demanding video applications.

You May Also Be Interested in

ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8323 $54.0995
150+ $0.6829 $102.4350
230+ $0.6616 $152.1680
315+ $0.6403 $201.6945
405+ $0.6189 $250.6545
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,847 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess