EN
  • EN
  • DE

ADV7171KSZ

Part No ADV7171KSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VIDEO ENC NTSC 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Encoder
Applications Set-Top Boxes, Video Players
Analog Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 144161-ADV7171KSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7171KSZ CAD Model

Description

The ADV7171KSZ is a high-performance, digital video encoder product from the renowned semiconductor manufacturer Analog Devices Inc. This advanced component is designed to convert digital video signals into analog composite or S-Video formats, making it an essential part of many multimedia and video processing applications.

Key Features

  • High-Quality Video Encoding: The ADV7171KSZ provides excellent video quality, ensuring that the encoded analog output maintains the integrity of the original digital signal.
  • Multiple Video Formats: It supports a variety of video formats including NTSC, PAL, and SECAM, offering flexibility for use in different regional standards.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7171KSZ is suitable for portable and battery-operated devices where power conservation is critical.
  • Integrated Color Space Conversion: The device includes on-chip color space conversion from RGB to YCrCb, streamlining the video processing pipeline.
  • Programmable Features: Users can program various features such as output levels, sync timing, and subcarrier frequency through an I2C-compatible interface.

Applications

The ADV7171KSZ is ideal for a wide range of applications that require reliable video encoding. It is commonly used in:

  • Digital video cameras
  • Video DVD players
  • Video game consoles
  • Set-top boxes for television
  • Personal video recorders

Technical Specifications

Parameter Value
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Package 44-Lead LQFP
Interface Type I2C

With its robust feature set and flexible capabilities, the ADV7171KSZ from Analog Devices Inc. is a top-tier choice for developers and engineers seeking to incorporate high-quality video encoding into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess