EN
  • EN
  • DE

ADV7128KR80

Part No ADV7128KR80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS 80 MHz, 10-Bit Video DAC / DAC 1-CH Segment 10-bit 28-Pin SOIC W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 173723-ADV7128KR80
Popularity Medium
Supply and Demand Status Balance
Family Name ADV7128
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7128KR80 CAD Model

Description

Product Overview: ADV7128KR80

The ADV7128KR80, crafted by the renowned manufacturer Analog Devices Inc., is a high-performance, triple 80 MSPS (mega samples per second) digital-to-analog converter (DAC) designed to meet the rigorous demands of advanced video applications. This component is specifically engineered to provide an optimal solution for high-resolution color graphics and video systems.

Key Features

  • High-Speed Operation: With a conversion rate of 80 MSPS, the ADV7128KR80 ensures smooth and accurate representation of video signals, making it ideal for high-speed video applications.
  • Triple DAC Channels: This device includes three DACs, which are perfect for RGB or YPbPr video formats, providing a comprehensive solution for color rendering.
  • Integrated Resistors: On-chip precision output resistors help in maintaining signal integrity and reduce the need for external components, simplifying design and saving board space.
  • CMOS Compatible Digital Inputs: The DAC features CMOS compatible inputs which make it easily interfaced with a variety of graphic controllers and video encoders.
  • Low Power Consumption: It is designed for low power operation, which is critical for portable and power-sensitive applications.

Applications

The ADV7128KR80 is versatile and can be used in a variety of applications including, but not limited to:

  • High-resolution color graphics systems
  • Professional video imaging
  • Video overlay systems
  • Color printers and copiers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADV7128KR80 is no exception. It is fabricated using an advanced CMOS process, ensuring high reliability and performance consistency. The product is available in a robust 80-lead LQFP (low profile quad flat package), which provides excellent thermal performance and is suitable for surface mount technology (SMT).

Summary

In summary, the ADV7128KR80 from Analog Devices Inc. is a high-speed, triple-channel DAC that offers excellent video quality, low power consumption, and ease of integration, making it an ideal choice for developers and manufacturers of high-performance video and graphics systems.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess