EN
  • EN
  • DE

ADV7121KN80

Part No ADV7121KN80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADV7121
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 3
Output Type Current - Buffered
Differential Output No
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
INL/DNL (LSB) ±2, ±1
Architecture Pipelined
Temperature Range - Operating 0°C ~ 70°C
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559956-ADV7121KN80
Ultra Librarian 3D Model Ultra Librarian ADV7121KN80 CAD Model

Description

Product Overview: ADV7121KN80 from Analog Devices Inc.

The ADV7121KN80 is a high-speed, digital-to-analog video converter that stands out in the market for its advanced performance and reliability. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is designed to meet the rigorous demands of a wide range of video applications.

Key Features

  • High-Speed Operation: With an 80 MHz R, G, B video DAC update rate, the ADV7121KN80 ensures smooth and clear video playback, making it suitable for high-resolution and high-frame-rate video applications.
  • Triple 10-bit DACs: The integration of three precision 10-bit DACs ensures accurate color representation and fine gradations, providing exceptional image quality for professional video systems.
  • CMOS Digital Interface: The device features a CMOS digital interface that allows for easy integration with a wide range of video processors and graphic controllers.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7121KN80 operates with a low power draw, making it ideal for portable and battery-powered devices.
  • Flexible Operation: It offers a variety of operation modes, including blanking control and SYNC adjustment, providing designers with the flexibility needed for complex video system designs.

Applications

The ADV7121KN80 is versatile and can be used in a multitude of video applications such as:

  • Professional video cameras and editing equipment
  • High-resolution graphic displays and projectors
  • Medical imaging systems
  • Industrial and military video systems

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and the ADV7121KN80 is no exception. It is built to meet the highest standards of performance and reliability. Additionally, customers can access comprehensive technical support and documentation, ensuring a smooth design and integration process.

In summary, the ADV7121KN80 from Analog Devices Inc. is a robust, high-performance video DAC that offers superior image quality and reliability for a range of high-end video applications. Its advanced features and flexible operation make it a top choice for designers looking to push the boundaries of video technology.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.4184 $66.4184
3+ $54.4972 $163.4916
4+ $52.7941 $211.1764
5+ $51.0911 $255.4555
6+ $49.3882 $296.3292
8+ $44.2790 $354.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,276 pieces
In Stock: 1,638 pieces Factory Stock: 1,638 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess